EN
  • EN
  • DE

K1084A

Part No K1084A
Manufacturer STMicroelectronics
Catalog Signal Relays, Up to 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0702+
Reference case TO252
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 746432-K1084A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K1084A CAD Model

Description

The K1084A is a state-of-the-art semiconductor component from STMicroelectronics, a leader in the design and manufacturing of electronic devices. This product stands out for its exceptional performance, reliability, and versatility, making it suitable for a wide range of applications in the electronics industry.

Key Features

  • High Precision: The K1084A is designed to deliver precise and stable operations, ensuring high accuracy in electronic circuits.
  • Energy Efficiency: With its low power consumption, the K1084A is ideal for energy-sensitive applications, contributing to longer battery life in portable devices.
  • Durability: Constructed with robust materials, the K1084A offers an extended operational lifespan, even under challenging environmental conditions.
  • Compact Size: Its small form factor allows for integration into space-constrained designs without compromising performance.

Applications

The versatility of the K1084A makes it an excellent choice for various applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Power Management Solutions
  • Telecommunication Infrastructure

Technical Specifications

The K1084A boasts a comprehensive set of technical specifications that cater to demanding requirements:

Parameter Value
Operating Temperature -40°C to +125°C
Supply Voltage 2.7V to 5.5V
Output Current Up to 3A
Package Type Surface-Mount

Quality and Compliance

STMicroelectronics is committed to delivering high-quality products. The K1084A complies with international standards and has undergone rigorous testing to ensure it meets the stringent requirements of the electronics industry.

For more detailed information, datasheets, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their sales representatives.

You May Also Be Interested in

TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $1.2063
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 24VDC
Lowest to $7.3330
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
Omron
RELAY TELECOM DPDT 1A 24VDC
Lowest to $4.6784

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess