The Intel WGI218LM is a Gigabit Ethernet PHY transceiver designed for business desktop and mobile platforms, typically found integrated on motherboards. It offers reliable and high-performance network connectivity and includes features specifically beneficial for enterprise environments. This is often part of Intel's chipset offerings.
Applications
- Business desktops
- Mobile platforms (laptops)
- Docking stations
- Embedded systems requiring Ethernet connectivity
Features
- Gigabit Ethernet support (10/100/1000 Mbps)
- IEEE 802.3 compliant
- Energy Efficient Ethernet (EEE) support (IEEE 802.3az)
- Wake-on-LAN (WoL) support
- Intel Active Management Technology (iAMT) support
- PXE boot support
Benefits
- Reliable Gigabit Ethernet connectivity for business environments
- Reduced power consumption due to Energy Efficient Ethernet
- Remote system management capabilities through iAMT
- Simplified network booting via PXE
- Enhanced security features
- Improved network performance and stability
Technical Specifications
The Intel WGI218LM is a single-port Gigabit Ethernet PHY that supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet standards. It adheres to IEEE 802.3az (Energy Efficient Ethernet), reducing power consumption during periods of low network activity. Wake-on-LAN (WoL) allows for remote system power-on. Intel Active Management Technology (iAMT) allows for remote system management and troubleshooting, particularly beneficial in corporate environments. The device generally uses a Reduced Gigabit Media Independent Interface (RGMII) to communicate with the MAC controller. The typical operating temperature is between 0°C and 70°C. Power supply voltage is usually 3.3V.