Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1225611-IMS1600W-45
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IMS1600W-45 CAD Model

Description

The IMS1600W-45 is a state-of-the-art integrated module from STMicroelectronics, designed to deliver high-performance wireless connectivity solutions. This powerful module is part of STMicroelectronics' extensive portfolio of Internet of Things (IoT) devices, catering to the growing demand for smart, connected technology in various industries.

Key Features

  • High Frequency Support: The IMS1600W-45 operates at 2.4 GHz, making it suitable for a wide range of wireless applications, including Bluetooth and Wi-Fi.
  • Integrated Antenna: Comes with a built-in antenna, which simplifies the design process for product developers and reduces the time to market.
  • Low Power Consumption: Designed for energy efficiency, this module is ideal for battery-powered devices, ensuring a longer operational lifespan without frequent recharging or battery replacement.
  • Compact Size: With its small form factor, the IMS1600W-45 can be easily integrated into a variety of devices, even where space is at a premium.
  • Advanced Security: Features robust security protocols to protect data transmission and device integrity, which is critical in today's interconnected world.

Applications

The versatility of the IMS1600W-45 makes it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Smart home devices
  • Wearable technology
  • Healthcare monitoring systems
  • Industrial automation
  • Remote control and monitoring systems

Why Choose the IMS1600W-45?

STMicroelectronics' IMS1600W-45 is a top-tier product that offers reliability and efficiency. Its integration capabilities allow for rapid development and deployment of wireless solutions. The module's low power consumption and advanced security features make it an excellent choice for developers looking to create innovative products that meet the stringent requirements of today's tech-savvy consumers and industries. The IMS1600W-45 is not just a component; it's a gateway to the future of wireless connectivity in the IoT era.

You May Also Be Interested in

Hynix Semiconductor
Need more? Email Us
ECAD model for GMS97C52-24
ISSI, Integrated Silicon Solution Inc
Flash, 1G, 3.3V, -40°C to 105°C, 63-ball VFBGA, RoHS
Need more? Email Us
ECAD model for IS35ML01G084-BLA1
Hitachi, Ltd
Need more? Email Us
ECAD model for HM628128BLFP5SL
Intel
Need more? Email Us
ECAD model for GE28F256K3C120
Maxim Integrated
Need more? Email Us
ECAD model for IH5041CTW
Renesas Electronics America
Need more? Email Us
ECAD model for IDT29FCT52CTSO
Agilent(Hewlett-Packard)
Prescaler 5V 1/4 16000MHz 8-Pin SOIC Bulk
Need more? Email Us
ECAD model for HMMC-3104-BLK
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN / Video Equalizer IC DVB-ASI, SMPTE 16-QFN (4x4) Package
Need more? Email Us
ECAD model for GS1674-INTE3
STMicroelectronics
Need more? Email Us
ECAD model for IMS1600W-45

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention