EN
  • EN
  • DE

GS1674-INTE3

Part No GS1674-INTE3
Manufacturer Semtech Corporation
Catalog Linear - Video Processing
Description IC VIDEO CABLE EQUALIZER 16QFN  /  Video Equalizer IC DVB-ASI, SMPTE 16-QFN (4x4) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr Semtech Corporation
Package Tape & Reel (TR)
Function Equalizer
Standards DVB-ASI, SMPTE
Voltage - Supply 3.135V ~ 3.465V
Mounting SMD (SMT)
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number GS1674
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 250
Win Source Part Number 1227706-GS1674-INTE3
Ultra Librarian 3D Model Ultra Librarian GS1674-INTE3 CAD Model

Description

The Semtech Corporation electronic component is a high-quality product that belongs to the Integrated Circuits (ICs)>Linear - Video Processing category.

  • Win Source Part Number: 1227706-GS1674-INTE3
  • Packaging: Tape & Reel (TR)
  • Standard Package: 250
  • Mounting: SMD (SMT)
  • Function: Equalizer
  • Standards: DVB-ASI, SMPTE
  • Voltage - Supply: 3.135V ~ 3.465V
  • Package / Case: 16-VQFN Exposed Pad
  • Supplier Device Package: 16-QFN (4x4)
  • ECCN: EAR99
  • HTSUS: 8542.39.0001
  • Base Product Number: GS1674
  • Control Interface: -
  • Manufacturer: Semtech Corporation

You May Also Be Interested in

Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess