EN
  • EN
  • DE

IS35ML01G084-BLA1

Part No IS35ML01G084-BLA1
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Custom Parts (E - I)
Description Flash, 1G, 3.3V, -40°C to 105°C, 63-ball VFBGA, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224615-IS35ML01G084-BLA1
Categories Custom Parts
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS35ML01G084-BLA1 CAD Model

Description

The ISSI IS35ML01G084-BLA1 is a 1 Gigabit (1Gb) NAND Flash memory device. It is organized as 128M x 8 bits. This memory is designed for high-density storage applications requiring non-volatile data retention and high endurance. It is commonly used in embedded systems, data storage devices, and portable electronics.

Applications:

  • Solid State Drives (SSDs)
  • USB Flash Drives
  • Memory Cards (SD, microSD)
  • Embedded Systems
  • Mobile Phones
  • Digital Cameras

Features:

  • 1Gb (128M x 8) NAND Flash Memory
  • Supply Voltage: 3.3V
  • Page Size: 2KB + 64B spare
  • Block Size: 128KB
  • High Endurance
  • RoHS Compliant

Benefits:

  • Provides high-density storage in a small package.
  • Offers non-volatile data retention, ensuring data is preserved even when power is off.
  • Enables fast data access and programming speeds.
  • Suitable for applications requiring frequent write and erase cycles.
  • Meets environmental regulations with RoHS compliance.

Additional Details:

The IS35ML01G084-BLA1 utilizes advanced NAND Flash technology to achieve high density and performance. It features a page size of 2KB + 64B spare, and a block size of 128KB. Refer to the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and package dimensions. The device supports various features such as bad block management, wear leveling, and error correction code (ECC) to enhance reliability and data integrity. It's designed for high-performance storage solutions in consumer, industrial, and embedded applications.

You May Also Be Interested in

Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Fastrax
Lowest to $32.6415
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Hitachi, Ltd
Contact for details
Need more? Email Us
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Renesas Electronics America
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess