EN
  • EN
  • DE

HM628128BLFP5SL

Part No HM628128BLFP5SL
Manufacturer Hitachi, Ltd
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229220-HM628128BLFP5SL
Categories Custom Parts
Manufacturer Hitachi, Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HM628128BLFP5SL CAD Model

Description

The HM628128BLFP5SL is a high-performance, low-power 128K x 8 bit static RAM (SRAM) manufactured by Hitachi, Ltd (now Renesas Electronics). This SRAM is designed for applications requiring fast access times and minimal power consumption, making it suitable for a wide range of embedded systems and portable devices.

Applications

  • Embedded Systems: Used as main or cache memory in various embedded systems.
  • Portable Devices: Implemented in battery-powered devices such as handheld computers and portable instruments.
  • Industrial Control Systems: Utilized in industrial automation equipment and programmable logic controllers (PLCs).
  • Networking Equipment: Found in routers, switches, and other networking devices for data buffering and storage.
  • Medical Devices: Employed in medical equipment for data storage and program memory.

Features

  • High-Speed Access Time: Provides fast access times, typically around 55ns (check specific datasheet for exact value), enabling quick data retrieval.
  • Low Power Consumption: Designed for minimal power usage, extending battery life in portable applications.
  • Single 5V Power Supply: Operates on a single 5-volt power source for easy system integration.
  • Fully Static Operation: Requires no clock or refresh signals, simplifying system design.
  • Three-State Output: Provides a high-impedance state for easy memory expansion.
  • TTL Compatible Inputs and Outputs: Allows for seamless interfacing with TTL logic circuits.

Benefits

  • Extended Battery Life: Low power consumption contributes to longer battery life in portable applications.
  • Improved System Performance: Fast access times enhance the overall performance of embedded systems.
  • Simplified System Design: Static operation and a single power supply streamline system integration.
  • Enhanced Reliability: Robust design ensures reliable operation in various environments.
  • Cost-Effective: Provides a cost-effective memory solution for a wide range of applications.

Additional Details

The HM628128BLFP5SL utilizes CMOS technology for low power dissipation and high speed. The 'FP' likely refers to the package type, which is often a Flat Package. The '5SL' usually denotes speed grade and specific operating conditions. The operating temperature range is typically from 0°C to 70°C, but always refer to the official datasheet for precise specifications. Proper decoupling capacitors should always be placed near the power pins to minimize noise and ensure stable operation. It is crucial to consult the official datasheet from Renesas Electronics (formerly Hitachi) for detailed electrical characteristics, timing diagrams, and application guidelines.

You May Also Be Interested in

Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Fastrax
Lowest to $32.6415
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess