Products specifications Report Issue?

Win Source Part Number 1226169-IMS1420S70M
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IMS1420S70M CAD Model

Description

STMicroelectronics IMS1420S70M

The IMS1420S70M is a cutting-edge motion sensor product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular device is part of the company's extensive inertial sensor portfolio, designed to cater to the growing demand for advanced motion detection in a wide array of applications.

Featuring a 3-axis digital output gyroscope, the IMS1420S70M is engineered to provide precise angular rate measurement and is complemented by a 3-axis digital output accelerometer. This combination allows for the detection of both rotational motion and linear acceleration, making it an ideal choice for applications that require comprehensive motion tracking, such as gaming, virtual reality, and sports equipment.

The gyroscope in the IMS1420S70M boasts a selectable full-scale range of ±125, ±245, ±500, ±1000, and ±2000 dps (degrees per second), while the accelerometer offers a full-scale range of ±2g, ±4g, ±8g, or ±16g. This flexibility ensures that the sensor can be tailored to the specific needs of different applications, providing developers with the versatility necessary for fine-tuning performance.

One of the key features of the IMS1420S70M is its low power consumption, which is critical for battery-operated devices where power efficiency is paramount. Additionally, the sensor integrates multiple advanced features such as a programmable finite state machine, machine learning core, and advanced digital functions, which contribute to offloading computation from the main processor, thereby reducing power consumption and freeing up resources.

Communication with the IMS1420S70M is facilitated through an I²C or SPI digital interface, providing easy integration with a wide range of microcontrollers and processors. The sensor is also designed with robustness in mind, featuring a high shock survivability to withstand the rigors of real-world use.

Overall, the IMS1420S70M from STMicroelectronics represents a sophisticated solution for motion detection in modern electronic devices. Its combination of performance, power efficiency, and advanced features make it a top choice for designers seeking to enhance the interactivity and responsiveness of their products.

You May Also Be Interested in

Intel
MPU Celeron 64-Bit 1040MHz 1170-Pin FC-BGA Tray
Lowest to $139.2418
ECAD model for FH8066501715915 SR29J
FTDI, Future Technology Devices International Ltd
IC BRIDGE USB TO I2C/SPI 32VQFN / USB Bridge, USB to I²C/SPI USB 2.0 I²C Interface 32-VQFN (5x5)
Need more? Email Us
ECAD model for FT4222HQ-R
IXYS
MOSFET N-CH 70V 180A ISOPLUS247 / N-Channel 70 V 180A (Tc) 417W (Tc) Through Hole ISOPLUS247™
Need more? Email Us
ECAD model for IXFR180N07
ECS Inc.
Need more? Email Us
ECAD model for ECS-135.28-18-5PXDS-TR-810
STMicroelectronics
Need more? Email Us
ECAD model for GAL20V8-25QB1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for IMIFS791BZB
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN / Video Equalizer IC DVB-ASI, SMPTE 16-QFN (4x4) Package
Need more? Email Us
ECAD model for GS1674-INTE3
STMicroelectronics
Need more? Email Us
ECAD model for IMS1600W-45
ISSI, Integrated Silicon Solution Inc
Flash, 1G, 3.3V, -40°C to 105°C, 63-ball VFBGA, RoHS
Need more? Email Us
ECAD model for IS35ML01G084-BLA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention