EN
  • EN
  • DE

IAP15W413AS

Part No IAP15W413AS
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1159588-IAP15W413AS
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IAP15W413AS CAD Model

Description

STMicroelectronics IAP15W413AS Product Overview

The IAP15W413AS is a high-performance, low-power microcontroller unit (MCU) produced by STMicroelectronics, a leader in the semiconductor industry. This MCU is based on a proprietary 8051 core and is designed to offer a versatile solution for a wide range of embedded applications.

Key Features

  • Core: Enhanced 8051 microcontroller core operating at up to 35 MHz frequency, providing a robust platform for embedded processing.
  • Memory: Comes equipped with a variety of memory options including Flash memory and RAM, ensuring ample space for application code and data storage.
  • I/O Capabilities: Multiple general-purpose input/output (GPIO) pins which can be programmed to interface with a variety of peripherals and sensors.
  • Communication Interfaces: Includes a range of communication peripherals such as SPI, UART, and I2C, enabling the MCU to connect with other devices and form the backbone of complex systems.
  • Analog Features: Integrated with analog peripherals like ADCs and DACs, providing the ability to process analog signals which is essential for sensor-based applications.
  • Power Efficiency: Designed with power-saving modes to ensure energy efficiency, making it suitable for battery-powered or energy-sensitive applications.
  • Timers and Counters: Equipped with multiple timers and counters that can be used for time-related operations such as pulse generation, measurement, and event counting.

Applications

The IAP15W413AS MCU is ideal for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive applications
  • Internet of Things (IoT) devices

Support and Resources

STMicroelectronics provides extensive support for the IAP15W413AS MCU, including development tools, software libraries, and documentation to assist designers in accelerating their product development cycles. Customers can access a comprehensive set of resources on the STMicroelectronics website to facilitate easy integration and maximize the capabilities of the IAP15W413AS in their projects.

You May Also Be Interested in

L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Panjit
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Holtek
Need more? Email Us
Nichicon
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0291 $61.7460
140+ $0.8443 $118.2020
215+ $0.8177 $175.8055
295+ $0.7912 $233.4040
380+ $0.7646 $290.5480
510+ $0.6861 $349.9110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,490 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess