EN
  • EN
  • DE

BTA12-600W

Part No BTA12-600W
Manufacturer STMicroelectronics
Catalog Triacs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237510-BTA12-600W
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA12-600W CAD Model

Description

The BTA12-600W is a high-performance triac manufactured by STMicroelectronics, designed for AC power control applications. This robust semiconductor device can handle up to 12A RMS and is capable of providing excellent performance in a wide range of applications, including motor control, home appliances, and lighting systems.

Key Features

  • High Current Rating: The BTA12-600W can handle a continuous current of up to 12A, making it suitable for controlling high power devices.
  • High Voltage Capability: With a maximum repetitive peak off-state voltage (VDRM/VRRM) of 600V, it can be used in applications with high operational voltages.
  • Gate Trigger Current: A low gate trigger current (IGT) allows for easy triggering with simple gate drive circuits.
  • Thermal Resilience: Enhanced thermal characteristics ensure reliable operation even under high temperature conditions.
  • Snubberless Technology: The BTA12-600W incorporates ST's Snubberless technology, which reduces the need for additional external components and simplifies circuit design.

Applications

The versatility of the BTA12-600W makes it an ideal choice for a diverse array of applications:

  • AC Motor Control
  • Lighting Control Systems
  • Home Appliances
  • Heating Systems
  • Static Switching

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The BTA12-600W is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and durability. Customers can rely on this triac for long-term stability in their electronic designs.

Environmental Compliance

The BTA12-600W is compliant with RoHS and other environmental regulations, reflecting STMicroelectronics' dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 8A TO220AB
Lowest to $0.3234
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 12A TO220AB
Lowest to $0.9013
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess