EN
  • EN
  • DE

HDMIULC6-2P6

Part No HDMIULC6-2P6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 5VWM 17VC SOT666
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Line Protection Yes
Applications Ethernet, HDMI
Capacitance @ Frequency 0.85pF @ 825MHz
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 099019-HDMIULC6-2P6
Family Name HDMIULC6-2P6
Introduction Date May 06, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HDMIULC6-2P6 CAD Model

Description

Product Overview: HDMIULC6-2P6 High-Speed ESD Protection

The HDMIULC6-2P6 is a state-of-the-art ESD (Electrostatic Discharge) protection device manufactured by STMicroelectronics, designed specifically to safeguard high-speed interfaces such as HDMI (High-Definition Multimedia Interface), DVI (Digital Visual Interface), and DisplayPort. Its primary function is to protect sensitive electronics from the potentially damaging effects of ESD, which can occur during the handling of electronic equipment or when devices are connected and disconnected.

Key Features

  • High ESD Protection: The HDMIULC6-2P6 offers robust protection against ESD, withstanding ESD strikes up to 8 kV (contact discharge) and 15 kV (air discharge) in accordance with the IEC 61000-4-2 standard.
  • Low Capacitance: With a very low line capacitance of only 0.7 pF, the device preserves signal integrity for high-speed data lines without significantly affecting the bandwidth or introducing signal degradation.
  • Low Leakage Current: The device features an ultra-low leakage current, which is essential for minimizing power consumption when the interface is in idle mode.
  • High Integration: The HDMIULC6-2P6 integrates six lines of protection in a single package, which simplifies PCB layout and reduces board space requirements.
  • Compatibility: It is designed to be compatible with HDMI 1.4, 2.0, and other high-speed data protocols, making it a versatile choice for various applications.

Applications

The HDMIULC6-2P6 is ideal for use in a wide range of products that require high-speed data interfaces, including:

  • HDTVs and monitors
  • Set-top boxes
  • Personal computers and laptops
  • Game consoles
  • Digital cameras and camcorders
  • Mobile phones and tablets

Package and Quality

The HDMIULC6-2P6 comes in a compact SOT666 package, which is suitable for high-density board installations. STMicroelectronics ensures high reliability and performance by adhering to stringent quality standards, making the HDMIULC6-2P6 a trusted choice for protecting advanced electronic systems from ESD damage.

By integrating the HDMIULC6-2P6 into your design, you can enhance the durability and longevity of your electronic products, ensuring customer satisfaction and reducing the risk of damage from unforeseen electrostatic events.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4334 $52.0080
285+ $0.3556 $101.3460
440+ $0.3445 $151.5800
600+ $0.3334 $200.0400
780+ $0.3223 $251.3940
1,040+ $0.2889 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess