Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 33V
Voltage - Breakdown (Minimum) 36.7V
Voltage - Clamping (Maximum) at Ipp 53.3V
Current - Peak Pulse (10/1000μs) 28.1A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AB, SMC
Supplier Device Package SMC
Family Part Number 1SMC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1122663-1SMC33AT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SMC33AT3 CAD Model

Description

The 1SMC33AT3 is a robust transient voltage suppression (TVS) diode manufactured by ON Semiconductor, designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other sudden voltage events. This high-performance device is an essential component for circuit protection in a wide range of applications including industrial systems, consumer electronics, automotive electronics, and communication networks.

Key Features

  • Peak Pulse Power: The 1SMC33AT3 offers a peak pulse power dissipation of 1500 Watts at 10/1000µs waveform, which helps to safeguard against high energy transients.
  • Stand-Off Voltage: It features a stand-off voltage of 33V, ensuring that it remains non-conductive under normal operating conditions and activates only when a voltage spike occurs.
  • Clamping Voltage: With a low clamping voltage, this device responds quickly to transient over-voltages, providing rapid protection for sensitive circuits.
  • Uni-directional Protection: The 1SMC33AT3 is designed for uni-directional applications, providing targeted protection for specific circuit configurations.
  • Low Leakage Current: This TVS diode offers a low leakage current, minimizing power loss when the device is in standby mode, thereby enhancing the overall efficiency of the application it is protecting.
  • Package: It comes in a compact SMC package, which is optimized for high-density board installations and provides excellent thermal and electrical performance.

Applications

The versatility of the 1SMC33AT3 makes it suitable for a variety of applications. It is commonly used in:

  • Power supply circuits
  • AC/DC converters
  • Telecommunication systems
  • Automotive electronics
  • Portable devices
  • Microprocessor-based equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMC33AT3 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it provides effective protection in even the most demanding environments.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $4.0708
ECAD model for BZW50-12B
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0370
ECAD model for SMAJ45CA/TR13
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to $0.2786
ECAD model for SMF30A-M3-08
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to $0.1021
ECAD model for ESD5484FCT5G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2955 $50.2350
415+ $0.2425 $100.6375
640+ $0.2349 $150.3360
880+ $0.2273 $200.0240
1,140+ $0.2197 $250.4580
1,525+ $0.1970 $300.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 170 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention