EN
  • EN
  • DE

ESDARF01-1BM2

Part No ESDARF01-1BM2
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 100MVWM SOD882
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 100mV
Minimum Breakdown Voltage 700mV
Applications RF Antenna
Capacitance @ Frequency 3pF @ 1MHz
Mounting SMD (SMT)
Case / Package SOD-882
Win Source Part Number 015732-ESDARF01-1BM2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDARF01-1BM2 CAD Model

Description

The ESDARF01-1BM2, manufactured by STMicroelectronics, is a cutting-edge ESD protection device designed to safeguard high-speed interfaces against electrostatic discharge (ESD) events. This product is particularly well-suited for applications where space is at a premium and high reliability is essential.

Key Features

  • High ESD Protection: The ESDARF01-1BM2 offers robust ESD protection up to 30 kV (air discharge) and 30 kV (contact discharge), as per the IEC 61000-4-2 standard, ensuring the safety of sensitive components against electrostatic events.
  • Low Capacitance: With an ultra-low capacitance of just 0.35 pF, this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Single-Line Protection: Designed for single-line applications, it provides a simple yet effective solution for safeguarding individual I/O lines or power lines.
  • Small Package: The ESDARF01-1BM2 comes in a tiny SOD882 package, making it an excellent choice for space-constrained designs where PCB real estate is at a premium.
  • Low Leakage Current: The device features a very low leakage current, thereby minimizing power consumption when the system is in standby mode.
  • High Reliability: STMicroelectronics' commitment to quality ensures that this ESD protection device is highly reliable and suitable for demanding applications.

Applications

The ESDARF01-1BM2 is versatile and can be used in a wide array of applications. It is particularly useful in:

  • High-speed data lines such as USB 2.0, HDMI, Thunderbolt, and Gigabit Ethernet.
  • Mobile devices, including smartphones and tablets, where space is limited and protection is crucial.
  • Consumer electronics, such as digital cameras, portable media players, and wearable technology.
  • Industrial interfaces where robust ESD protection is required to ensure operational reliability.

In conclusion, the ESDARF01-1BM2 from STMicroelectronics is a high-performance, space-efficient ESD protection solution that offers exceptional protection for high-speed interfaces across a range of electronic devices and systems.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7169 $50.1830
170+ $0.5883 $100.0110
265+ $0.5699 $151.0235
365+ $0.5515 $201.2975
470+ $0.5331 $250.5570
630+ $0.4780 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess