EN
  • EN
  • DE

USBLC6-2P6C

Part No USBLC6-2P6C
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer STMicroelectronics
Win Source Part Number 406926-USBLC6-2P6C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USBLC6-2P6C CAD Model

Description

Product Overview: USBLC6-2P6C by STMicroelectronics

The USBLC6-2P6C is a high-performance, application-specific device from STMicroelectronics, designed to protect sensitive equipment from the potentially damaging effects of electrostatic discharge (ESD). This robust transient voltage suppressor is particularly tailored for USB data and power lines protection, making it an ideal solution for a wide range of electronic devices that utilize USB interfaces, such as computers, smartphones, and other peripherals.

Key Features

  • ESD Protection: The USBLC6-2P6C offers very low line capacitance, providing efficient protection for high-speed data lines against ESD. It can withstand electrostatic discharges up to 15 kV, ensuring the integrity of the protected device.
  • High Integration: This component integrates two protection devices in a single package, allowing for protection of both differential data lines (D+ and D-) and the VBUS line in USB applications.
  • Low Capacitance: With a capacitance of only 3 pF from lines to ground, the USBLC6-2P6C is suitable for high-speed data transmission without significant signal attenuation.
  • Standards Compliance: It is compliant with the IEC 61000-4-2 standard, ensuring compatibility with the majority of USB interface applications.
  • Small Footprint: The device comes in a small SOT23-6L package, providing ESD protection while saving valuable PCB space.

Applications

The USBLC6-2P6C is designed for a variety of applications where USB ports require protection from ESD. Its common use cases include:

  • USB 2.0 and 3.0 ports on computers and laptops
  • Smartphones and tablets
  • Printers and other computer peripherals
  • Consumer electronics with USB interfaces
  • Portable medical devices

Reliability and Quality Assurance

STMicroelectronics is renowned for its commitment to quality and reliability. The USBLC6-2P6C is manufactured to meet high standards, ensuring that your devices are safeguarded against transient voltage spikes with a reliable and durable solution. By choosing the USBLC6-2P6C, you can enhance the longevity and robustness of your electronic products.

For detailed technical specifications, application notes, and support resources, visit the STMicroelectronics website or contact their support team to ensure optimal integration of the USBLC6-2P6C into your designs.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess