EN
  • EN
  • DE

HCF4099BEY

Part No HCF4099BEY
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description IC LATCH 8BIT ADDRESSABLE 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 3 V to 20 V
Independent Circuits 1
Propagation Delay Time (ns) 50ns
Current - Output High, Low 6.8mA, 6.8mA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 067843-HCF4099BEY
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian HCF4099BEY CAD Model

Description

The HCF4099BEY is a versatile integrated circuit manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is a member of the CMOS family and is designed to operate with high efficiency and reliability in a wide range of electronic applications. The HCF4099BEY is an 8-bit addressable latch, which combines the features of both latches and decoders to provide flexible control and interfacing options to the user.

Key Features

  • 8-Bit Addressable Latch: Allows for selective control of up to 8 output lines through 3-bit addressing.
  • Wide Operating Voltage: Ranges from 3V to 15V, making it suitable for various logic level requirements and ensuring compatibility with both TTL and CMOS technologies.
  • Low Power Consumption: Its CMOS technology ensures minimal power draw, which is crucial for battery-operated and power-sensitive applications.
  • High Noise Immunity: Possesses a high degree of immunity to electrical noise, a common issue in industrial environments.
  • Medium Speed Operation: Features a typical clock frequency of 10MHz at 10V, providing a good balance between speed and power consumption.

Applications

The HCF4099BEY is designed to be a flexible component for use in a wide variety of applications. Some of its common applications include:

  • Remote control systems
  • Addressable memory selection
  • Control systems
  • Input/output port expansion
  • Signal routing

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The HCF4099BEY is built to meet strict standards, ensuring it performs reliably in demanding conditions. It is also supported by comprehensive technical documentation, making integration into projects straightforward for engineers and designers.

Environmental Information

The HCF4099BEY is RoHS compliant and lead-free, reflecting STMicroelectronics' dedication to environmental sustainability and reducing hazardous substances in electronic components.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess