EN
  • EN
  • DE

HCF4047BEY

Part No HCF4047BEY
Manufacturer STMicroelectronics
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR LOW PWR 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Astable, Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 125ns
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 136130-HCF4047BEY
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing
Ultra Librarian 3D Model Ultra Librarian HCF4047BEY CAD Model

Description

STMicroelectronics HCF4047BEY Monostable/Astable Multivibrator

The HCF4047BEY from STMicroelectronics is a versatile monostable/astable multivibrator that is widely used in timing, delay, and oscillator applications. This integrated circuit is designed to operate with very low power consumption, making it ideal for battery-operated devices and other power-sensitive applications.

Key Features

  • Flexible Operating Modes: The device can be configured as either a monostable (one-shot) or astable (free-running) multivibrator, providing designers with a multifunctional component that can be adapted to a range of uses.
  • Wide Voltage Range: It operates over a wide voltage range from 3V to 18V, ensuring compatibility with various logic levels and providing the flexibility to be used in multiple system designs.
  • Low Power Consumption: Designed for energy efficiency, the HCF4047BEY is an excellent choice for portable and low-power applications.
  • High Noise Immunity: With its inherent high noise immunity, the device is suitable for use in industrial environments where reliability is critical.
  • Output Pulse Width Control: The pulse width of the output waveform can be controlled by external resistors and capacitors, offering precise control over timing intervals.

Applications

The HCF4047BEY is used in a diverse array of applications, including:

  • Timers and delay circuits
  • Frequency dividers
  • Oscillator circuits for microprocessor clocks
  • LED and lamp flashers
  • Signal generators
  • Pulse-width modulation (PWM) circuits

Package and Quality

The HCF4047BEY is available in a DIP-14 (Dual In-line Package) which makes it easy to handle and integrate into a wide range of electronic assemblies. STMicroelectronics is known for its commitment to quality, and this product is no exception, meeting strict industry standards for performance and reliability.

In summary, the HCF4047BEY from STMicroelectronics is a highly flexible and reliable component that is a valuable addition to any electronic project requiring precise timing and oscillation control.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess