EN
  • EN
  • DE

74HCT123D,653

Part No 74HCT123D,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Multivibrators
Description IC DUAL RETRIG MULTIVIB 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 77ns
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1008595-74HCT123D,653
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HCT123D,653 CAD Model

Description

The 1008595-74HCT123D,653 is a monostable logic type integrated circuit from Nexperia USA Inc.

  • Number of Circuits: two independent circuits
  • Schmitt Trigger Input: not available
  • Current Output: 4mA (high and low)
  • Propagation Delay: 77ns
  • Package: 16-SO
  • Operating Temperature Range: from -40°C to 125°C
  • Operating Voltage Range: from 4.5 V to 5.5 V
  • Supply and Demand Status: sufficient

You May Also Be Interested in

Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1887 $50.0055
570+ $0.1768 $100.7760
880+ $0.1708 $150.3040
1,260+ $0.1589 $200.2140
1,640+ $0.1529 $250.7560
2,045+ $0.1469 $300.4105
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,270 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess