EN
  • EN
  • DE

STM3210B-EVAL

Part No STM3210B-EVAL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F1
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part STM32 F1
Mounting Type Fixed
Contents Board(s), LCD
Other Names -497-6048,497-6048
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283993-STM3210B-EVAL
Ultra Librarian 3D Model Ultra Librarian STM3210B-EVAL CAD Model

Description

STM3210B-EVAL Evaluation Board

The STM3210B-EVAL from STMicroelectronics is a comprehensive evaluation platform designed specifically for the STM32F103 high-density performance line microcontroller family. This evaluation board provides an ideal environment for engineers to explore the capabilities and features of the STM32F103 microcontroller, which boasts a 32-bit ARM Cortex-M3 core.

Featuring a range of embedded peripherals, the STM3210B-EVAL is designed to demonstrate the performance and versatility of the STM32F103 series. It includes a variety of connectors and support for audio, full-speed USB, CAN, and other communication interfaces. This makes it particularly suitable for prototyping applications in industrial control, medical systems, access control, and point-of-sale.

Key components of the STM3210B-EVAL include:

  • A 3.2-inch 240x320 pixel QVGA TFT color LCD with touchscreen, which provides a vibrant interface for user interaction and data display.
  • An embedded ST-LINK debugger/programmer for streamlined debugging and programming without the need for additional hardware.
  • Multiple communication interfaces such as USB OTG, CAN, USART, I2C, SPI, and an SDIO interface for expandable storage options.
  • Integrated analog features with ADC channels, DAC, and support for direct digital camera interface for image acquisition.
  • An infrared receiver and a serial wire debug (SWD) interface for comprehensive testing and development.

The board also includes a variety of expansion headers, which provide an easy way to connect to external components or modules for further experimentation. The comprehensive set of software examples available helps to reduce development time and supports engineers in getting the most out of the STM32 microcontroller's capabilities.

With its rich set of features and extensive support material, the STM3210B-EVAL stands as a robust platform for developers looking to harness the power of the STM32 microcontroller for their next project. Whether it's for developing sophisticated industrial applications or innovative consumer products, the STM3210B-EVAL provides the tools necessary to realize your vision.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess