EN
  • EN
  • DE

HCF4030M013TR

Part No HCF4030M013TR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14-SO / XOR Gate 4-Element 2-IN CMOS 14-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 4000
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 3 V ~ 20 V
Maximum Quiescent Current 20μA
Current - Output High, Low 6.8mA, 6.8mA
Logic Level - Low 1.5 V ~ 4 V
Logic Level - High 3.5 V ~ 11 V
Max Propagation Delay @ V, Max CL 100ns @ 15V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SO
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 775638-HCF4030M013TR
Popularity Medium
Supply and Demand Status Balance
Family Name HCF4030
Introduction Date November 14, 1996
ECCN EAR99
Country of Origin China, Morocco
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HCF4030M013TR CAD Model

Description

STMicroelectronics HCF4030M013TR: A Versatile Quad Exclusive OR Gate

The HCF4030M013TR is a high-quality integrated circuit from STMicroelectronics, renowned for its precision and reliability. This particular model is a member of the 4000 series CMOS family and is a monolithic integrated circuit fabricated in Metal Oxide Semiconductor technology available in a SO-14 package.

The HCF4030M013TR is a quad 2-input EXCLUSIVE-OR (XOR) gate, which is a fundamental component in digital electronics. Each gate in the HCF4030M013TR performs the boolean function Y = A ⊕ B or Y = A̅B + AB̅ in positive logic, where A and B are the two inputs, and Y is the output. This function is essential in various applications such as parity checkers, adders, and digital comparators.

One of the key features of this product is its wide operating voltage range, which spans from 3V to 15V. This makes the HCF4030M013TR incredibly versatile, as it can be used in environments with different voltage requirements without the need for additional components to adjust the voltage levels.

The HCF4030M013TR also boasts a symmetrical output impedance, which ensures that the output signal remains stable and consistent, regardless of the load. This characteristic is particularly important in applications where signal integrity is crucial. Additionally, the high noise immunity of this integrated circuit is a testament to STMicroelectronics' commitment to quality and performance.

The chip is also designed with low power consumption in mind, making it suitable for use in power-sensitive applications. Its typical power dissipation is only 1μW at 25°C, which is exceptionally low for an integrated circuit of its kind. The HCF4030M013TR is also fully static operation, meaning that its internal logic remains stable even at very low speeds or when held at a static state.

In summary, the HCF4030M013TR from STMicroelectronics is a robust and reliable choice for designers seeking a quad 2-input XOR gate with wide voltage compatibility, stable performance, and low power consumption. Its high noise immunity and symmetrical output impedance make it an excellent choice for a myriad of digital applications.

You May Also Be Interested in

Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess