EN
  • EN
  • DE

2SB1189

Part No 2SB1189
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description Medium power transistor (-80V, -0.7A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1124799-2SB1189
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1189 CAD Model

Description

The 2SB1189 is a silicon PNP epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for low-frequency power amplifier applications. The transistor offers good linearity and gain characteristics, making it suitable for audio amplifiers and other similar circuits.

Applications

  • Low-Frequency Power Amplifiers: Used as the output stage in audio amplifiers.
  • Switching Circuits: Can be used for switching applications where a PNP transistor is required.
  • Driver Stages: Used as a driver for larger transistors or other power devices.
  • Linear Regulators: Suitable for use in linear voltage regulators.
  • General Purpose Amplification: Can be used in various amplification circuits.

Features

  • PNP Transistor: A negative-positive-negative (PNP) bipolar junction transistor.
  • Epitaxial Planar Construction: Provides improved performance and reliability.
  • Low Saturation Voltage: Reduces power dissipation.
  • High Current Gain (hFE): Provides good amplification.
  • Low Noise Figure: Suitable for audio applications.
  • Small Package: Space-saving design for compact applications.

Benefits

  • High Amplification: Provides significant signal amplification.
  • Low Distortion: Ensures faithful reproduction of the input signal.
  • Efficient Power Handling: Minimizes power loss in the circuit.
  • Reliable Performance: Ensures consistent operation over a wide range of conditions.

Additional Details

The 2SB1189 features a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -3A, and a power dissipation (PC) of 1.2W. It is typically available in a TO-126 package. The datasheet provides detailed electrical characteristics, including DC current gain, saturation voltage, and switching times. Proper heatsinking may be required depending on the application and operating conditions. It is crucial to consult the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Analog Devices Inc.
Lowest to $18.2138
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,965+ $0.0255 $50.1075
4,185+ $0.0239 $100.0215
6,495+ $0.0231 $150.0345
9,350+ $0.0214 $200.0900
12,140+ $0.0206 $250.0840
15,155+ $0.0198 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1965 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess