The NXP TDA8927J represents a leap forward in audio amplification technology, offering a high-efficiency Class-D audio amplifier solution designed for a wide range of applications. This innovative product delivers exceptional performance with a focus on sound quality, energy efficiency, and space-saving design.
Key Features
- High Efficiency: With its Class-D architecture, the TDA8927J achieves high efficiency, minimizing heat dissipation and reducing energy consumption, which makes it ideal for compact and portable audio applications.
- Output Power: The device can deliver up to 2 x 80 W into 4 Ω loads or 1 x 160 W into 8 Ω loads, providing robust power output for a range of audio setups.
- Low Distortion: Ensuring high-quality audio reproduction, the TDA8927J offers low THD+N (Total Harmonic Distortion + Noise), which translates to clear and accurate sound.
- Integrated Protection: The amplifier includes built-in protection features such as short-circuit protection, thermal protection, and overvoltage protection, ensuring reliable and long-lasting performance.
- Simple Application: The TDA8927J is designed with simplicity in mind, requiring minimal external components, which simplifies the design and reduces the overall bill of materials for audio systems.
Applications
The versatility of the TDA8927J makes it suitable for a variety of applications, including but not limited to:
- Home theater systems
- Active speakers
- Television sound systems
- Mini and micro audio systems
- Professional audio equipment
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
± 30 V |
| Output Power |
2 x 80 W (4 Ω) / 1 x 160 W (8 Ω) |
| Efficiency |
Up to 95% |
| THD+N |
Low |
| Protection Features |
Short-circuit, Thermal, Overvoltage |
With the TDA8927J, NXP continues to push the boundaries of audio technology, providing a powerful, efficient, and reliable solution for modern audio systems.