Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 4000B
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 2
Number of Bits per Element 4
Function Serial to Parallel
Operating Supply Voltage 3 V ~ 20 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
RoHS State Request Verification
Win Source Part Number 1178907-HCF4015M013TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name HCF4015
Introduction Date August 15, 1995
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian HCF4015M013TR CAD Model

Description

The HCF4015M013TR is a high-performance integrated circuit designed and manufactured by STMicroelectronics. It is a dual 4-stage static shift register that features two independent registers, each with four stages, allowing for efficient serial-to-serial or parallel-to-serial data conversion. This versatile component is widely used in digital systems where temporary data storage, data transfer, or data manipulation is required.

Key Features

  • Wide Voltage Range: The device operates over a wide voltage range from 3V to 20V, making it suitable for various applications and compatibility with both TTL and CMOS technologies.
  • High Speed: The HCF4015M013TR offers high-speed data transfer capabilities, ensuring quick and efficient data processing in your digital systems.
  • Low Power Consumption: Designed for energy efficiency, this shift register has a low power consumption profile, which is ideal for battery-operated and power-sensitive applications.
  • Medium-speed operation: Clock rates up to 8MHz at 10V are supported, providing a good balance between speed and power usage.
  • Static Operation: The register is capable of static operation, eliminating the need for a continuous clock and allowing the data to remain in the register for as long as needed.

Applications

The HCF4015M013TR is suitable for a wide range of applications including, but not limited to:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Data storage and transfer in digital systems
  • Automotive systems
  • Sequential logic operations

Package and Quality Assurance

The HCF4015M013TR comes in an SO-16 package, which is a small-outline package that is ideal for space-constrained applications. The product is available in tape and reel packaging, denoted by the TR suffix, ensuring safe and easy handling for mass production. STMicroelectronics is committed to delivering high-quality products, and this shift register is no exception. It is designed to meet stringent quality standards and provides reliable performance in a variety of operating conditions.

You May Also Be Interested in

Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Register Single 8-Bit Serial/Parallel to Serial 16-Pin TSSOP T/R
Lowest to $0.2654
ECAD model for SN74LV165APWT
Diodes Incorporated
IC 8BIT SERIAL SHIFT REG 14-SOIC
Lowest to $0.1247
ECAD model for 74HC164S14-13
Texas Instruments
IC SHIFT REGISTER 8BIT 14SOIC / Shift Register Single 8-Bit Serial to Parallel 14-Pin SOIC T/R
Need more? Email Us
ECAD model for SN74HC164DRG3
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin SOIC T/R
Lowest to $0.1086
ECAD model for SN74HC595DTE4
Texas Instruments
IC 8-BIT SHIFT REGISTER 20-SOIC / Shift Register Single 8-Bit Serial to Serial/Parallel Automotive 20-Pin SOIC Tube
Need more? Email Us
ECAD model for TPIC6596DWG4
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.8290
ECAD model for SN74F299DWR
Texas Instruments
IC SHIFT REGISTER 4B UNIV 16DIP / Shift Register Single 4-Bit Serial/Parallel to Parallel 16-Pin PDIP Tube
Need more? Email Us
ECAD model for SN74AS194N
Texas Instruments
IC SR PUSH-PULL 8BIT 16-SOIC
Need more? Email Us
ECAD model for CD74HCT166MT
STMicroelectronics
IC SHIFT REG 8-BIT SIPO 14-TSSOP / 8 BIT SIPO SHIFT REGISTER
Lowest to $0.3014
ECAD model for M74HC164TTR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention