Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.4V
Voltage Input MAX 5.5V
Output Voltage -Vin
Output Current 100mA
Frequency - Switching 10kHz ~ 200kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1264399-TC1121EPA
Manufacturer Homepage www.microchip.com
Family Name TC1121
Introduction Date January 15, 2001
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1121EPA CAD Model

Description

Introducing the TC1121EPA from Microchip Technology

The TC1121EPA is a high-performance, versatile charge pump voltage converter manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This component is designed to provide a reliable and efficient voltage conversion solution for a wide range of electronic applications.

The TC1121EPA operates by converting a +2.5V to +5.5V input voltage into a corresponding negative voltage output, making it an ideal choice for systems that require a dual power supply from a single power source. Its charge pump technology allows for the creation of a negative voltage without the need for inductors, simplifying the design and reducing the overall component count and board space.

This voltage converter features a high switching frequency of up to 45 kHz, which allows for the use of small external capacitors, further minimizing the footprint and cost of the overall power supply design. Additionally, the TC1121EPA offers a low quiescent current, making it suitable for battery-operated devices where power efficiency is critical.

With its thermal shutdown protection and short-circuit current limiting, the TC1121EPA ensures safe operation under various conditions. The device is also characterized by its low output ripple and noise, which is essential for sensitive analog circuits and precision applications.

The TC1121EPA is available in a compact 8-pin PDIP package, making it easy to integrate into a variety of designs. Its robustness and reliability make it an excellent choice for portable electronics, data acquisition systems, telecommunications, and other applications requiring a high-quality negative voltage supply.

Microchip Technology's commitment to quality means that the TC1121EPA is a product you can trust for your voltage conversion needs. Whether you are designing a new system or upgrading an existing one, the TC1121EPA offers the performance and features necessary to achieve a stable and efficient power supply configuration.

You May Also Be Interested in

Texas Instruments
Thin SOT 1-A Load Step-Down DC-DC Regulator | IC REG BUCK ADJ 1A TSOT23-6
Lowest to $6.3228
ECAD model for LM2734ZMKX
Texas Instruments
3-V to 65-V Input, 500-mA Synchronous Buck Converter with Ultra-Low IQ
Lowest to $1.4474
ECAD model for LM5166DRCR
Texas Instruments
3-V TO 4-V INPUT, 9-A OUTPUT SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETs
Lowest to $14.7515
ECAD model for TPS54910PWPRG4
Silicon Labs
A True 150-nA IQ, 0.9-3.6VIN, Selectable 1.8-5VOUT Instant-OnTM Boost Converter | IC REG BOOST ADJUSTABLE 10TDFN
Lowest to $13.6578
ECAD model for TS3310ITD1022T
Linear Technology
1A, 4MHz, Synchronous Step-Down DC/DC Converter | IC REG BUCK ADJUSTABLE 1A 8DFN
Lowest to $4.3702
ECAD model for LTC3561EDD
Texas Instruments
LM2578A/LM3578A Switching Regulator | IC REG BUCK BST 750MA 8DIP
Lowest to $6.8092
ECAD model for LM2578AN
National Semiconductor (TI)
Low Noise Negative Bias Generator
Lowest to $0.8379
ECAD model for LM7705MMX
Maxim Integrated
Lowest to $1.7955
ECAD model for VT1314SF
Texas Instruments
Synchronous Buck Converters
Lowest to $3.1554
ECAD model for TPS544B20RVFR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention