EN
  • EN
  • DE
  • IT

TC7660IOA

Part No TC7660IOA
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description Charge Pump DC-to-DC Voltage Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1265248-TC7660IOA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7660IOA CAD Model

Description

Microchip Technology's TC7660IOA Charge Pump Voltage Converter

The TC7660IOA is a versatile charge pump voltage converter designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This integrated circuit is specifically engineered to address the need for a simple, efficient, and compact method of inverting a DC voltage or creating a voltage double from a standard +1.5V to +10V power supply.

Key Features

  • High Power Efficiency: The TC7660IOA is capable of delivering a power efficiency of up to 96%, making it ideal for battery-operated devices.
  • Voltage Conversion: It can invert the input voltage range of +1.5V to +10V to a corresponding negative voltage, essential for applications that require a dual supply from a single source.
  • Low Power Consumption: With a typical quiescent current of only 120µA, the device ensures minimal drain on the source, extending battery life in portable applications.
  • High Frequency Operation: Operating at a frequency of 10kHz, the TC7660IOA minimizes external component sizes, saving board space and reducing overall design complexity.
  • Easy to Use: Only two external capacitors are required for the charge pump, simplifying the design and integration process.

Applications

The TC7660IOA is suitable for a wide range of applications such as:

  • Portable devices where extending battery life is crucial
  • Operational amplifier power supplies
  • Memory backup systems
  • Power supply conversion from positive to negative for various analog circuits

Product Specifications

The TC7660IOA is offered in an 8-pin SOIC package, ensuring compatibility with standard surface-mount manufacturing processes. It is characterized for operation from -40°C to +85°C, making it suitable for industrial applications. The device's reliability and performance are backed by Microchip Technology's commitment to quality.

For designers looking for an efficient and space-saving voltage inversion solution, the TC7660IOA charge pump voltage converter is an excellent choice that combines performance with ease of use.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess