EN
  • EN
  • DE
  • IT

SN74HC164DRG3

Part No SN74HC164DRG3
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 14SOIC / Shift Register Single 8-Bit Serial to Parallel 14-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel package
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 795001-SN74HC164DRG3
Popularity Medium
Supply and Demand Status Limited
Family Name SN74HC164
Introduction Date February 01, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74HC164DRG3 CAD Model

Description

The SN74HC164DRG3 is a high-performance, 8-bit serial-in, parallel-out shift register designed and manufactured by Texas Instruments. This integrated circuit is part of the 'HC family, which is well-known for its high-speed CMOS logic designed to operate at low power. The device is capable of converting serial input data into parallel output format, making it an essential component for expanding the number of output lines in a variety of digital applications.

Key Features

  • Logic Family: The device belongs to the HC family, which ensures a balance between speed and power consumption.
  • Operating Voltage: It operates within a voltage range of 2V to 6V, providing flexibility for use in systems with varying power supplies.
  • Output Drive Capability: The SN74HC164DRG3 can drive up to 15 LSTTL loads, which is sufficient for driving multiple devices.
  • Shift Register Design: It features an 8-bit serial-in, parallel-out shift register, which allows for serial to parallel data conversion.
  • Edge-Triggered Clocking: The device employs a positive-edge triggered clock, which ensures reliable and predictable data shifting.
  • Wide Operating Temperature: It can operate over a wide temperature range from -40°C to 85°C, suitable for industrial applications.

Applications

The SN74HC164DRG3 is versatile and can be used in various digital systems, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Digital signal processing
  • Interface circuitry
  • LED displays

Package and Quality

The device is available in an SOIC-14 package and is characterized for operation from -40°C to 85°C. It is also RoHS compliant and follows the stringent quality standards set by Texas Instruments. The SN74HC164DRG3 is designed for ease of implementation and reliability, making it a go-to choice for engineers and designers looking for a dependable shift register solution.

With its robust features and proven performance, the SN74HC164DRG3 from Texas Instruments is an ideal choice for expanding output capabilities in digital and embedded systems.

You May Also Be Interested in

Texas Instruments
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Renesas Electronics America
Shift Element Bit
Need more? Email Us
Texas Instruments
CMOS 18-STAGE STATIC SHIFT REGIS
Lowest to $17.3207
Texas Instruments
PARALLEL-LOAD 8-BIT SHIFT REGIST
Lowest to $6.1501
Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Lowest to $6.0695
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Lowest to $0.2784
Fairchild/ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Need more? Email Us
Advanced Micro Devices
BUS DRIVER SERIES, 10-BIT
Need more? Email Us
Rochester Electronics
Shift Element Bit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess