Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer TT Electronics/Optek Technology
Packaging Bulk
Status Active
Sensing Distance 0.050" (1.27mm)
Sensing Method Reflective
VCEO Maximum Collector-Emitter Breakdown Voltage 24V
Maximum Current Collector 25mA
Continuous forward current- Max 50mA
Output Type Phototransistor
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 1085181-OPB706A
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Automation & Process Control, Safety
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian OPB706A CAD Model

Description

The OPB706A is a reflective phototransistor sensor designed for use in sensing and instrumentation, automation and process control, and safety applications.

  • Sensing Distance: 0.050" (1.27mm)
  • Voltage - Collector Emitter Breakdown (Max): 24V
  • Mounting Type: Through Hole
  • Packaging: Bulk
  • RoHS Compliant: Yes

You May Also Be Interested in

Sharp Microelectronics
Reflective Optical Sensor 0.031" (0.8mm) 4-SMD
Need more? Email Us
ECAD model for GP2S27T
OSRAM Opto Semiconductors Inc.
BIOFY
Need more? Email Us
ECAD model for SFH 7073
TT Electronics
SNSR OPTO TRANS 5.59MM REFL C-MT
Need more? Email Us
ECAD model for OPB755TZ
Sharp Microelectronics
Subminiature Photointerrupter | PHOTOINTERRUPTER REFLEC .8MM DIP
Need more? Email Us
ECAD model for GP2S24
OSRAM Opto Semiconductors Inc.
IC REFLECTIVE SENSOR NPN SMT-RLS
Need more? Email Us
ECAD model for SFH 9201-2/3-Z
Omron
SENSOR OPTO TRANS 3.5MM REFL PCB
Need more? Email Us
ECAD model for EE-SY171
Sharp Microelectronics
Long Focal Distance, Subminiature Photointerrupter | PHOTOINTERRUPTER REFLEC 6.5MM PC
Lowest to $1.3181
ECAD model for GP2S40
TT Electronics
SENSR OPTO TRANS 5.59MM REFL PCB
Need more? Email Us
ECAD model for OPB750T
TT Electronics
SENSOR REFLECTIVE W/RED LED
Need more? Email Us
ECAD model for OPB70FWZ

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention