EN
  • EN
  • DE

HCF40104BE

Part No HCF40104BE
Manufacturer STMicroelectronics
Catalog Custom Parts (E - I)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1184612-HCF40104BE
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF40104BE CAD Model

Description

The HCF40104BE from STMicroelectronics is a high-quality, integrated circuit designed for a variety of digital applications. This device is a 4-bit binary down counter, part of STMicroelectronics' CMOS family, which is renowned for its low power consumption and high noise immunity. The HCF40104BE is particularly suitable for use in time-delay circuits, counters, and as a component in more complex digital systems requiring counting functionality.

Key Features

  • Counting Sequence: The HCF40104BE is capable of counting in a binary downward sequence, which is essential for applications requiring reverse counting.
  • High-Speed Operation: It offers high-speed operation yet maintains the low power characteristic of CMOS circuitry, ensuring efficiency in performance.
  • Reset Function: A master reset input is provided to reset the counter to its maximum count. This feature allows for quick initialization and synchronization within digital systems.
  • Versatility: The counter can be easily interfaced with other counting or digital devices, making it a versatile component for system design.
  • Wide Operating Voltage Range: The device is functional over a wide operating voltage range, from 3V to 18V, which makes it adaptable to various power supplies and logic level requirements.

Applications

The HCF40104BE is widely used in digital systems for applications such as:

  • Time delay circuits
  • Sequential counting operations
  • Frequency division
  • Event counting
  • Automated industrial processes

Quality and Reliability

STMicroelectronics ensures that their products, including the HCF40104BE, meet the highest standards of quality and reliability. This device is fabricated with silicon gate C2MOS technology, which not only provides robust electrical characteristics but also makes it immune to radiation, which is critical for space and military applications. The HCF40104BE is available in a 16-pin dual-in-line package, making it easy to integrate into a wide range of electronic circuits.

You May Also Be Interested in

Holtek
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess