EN
  • EN
  • DE

GP7NC60HD

Part No GP7NC60HD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1004+
Reference case TO-220
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 738386-GP7NC60HD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GP7NC60HD CAD Model

Description

The GP7NC60HD is a high-performance Insulated Gate Bipolar Transistor (IGBT) manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is designed to offer an optimal balance between high efficiency and fast switching, making it suitable for a wide range of power applications.

Key Features

  • High Voltage Capability: The GP7NC60HD is capable of handling high voltages, which makes it ideal for use in applications requiring a robust voltage tolerance.
  • Low On-Voltage Drop (VCE(sat)): This IGBT is engineered to have a low on-voltage drop, ensuring high efficiency in power conversion and reducing thermal stress on the device.
  • High-Speed Switching: With its fast switching capabilities, the GP7NC60HD is able to operate at high frequencies, which is beneficial for applications that require quick response times.
  • Co-Packaged with Free Wheeling Diode: The inclusion of a free wheeling diode in the package allows for easier and more compact circuit design, as well as improved performance during the switching phase.

Applications

The versatility of the GP7NC60HD IGBT makes it an excellent choice for a variety of power applications, including:

  • Motor Drives
  • Power Supply Units
  • Induction Heating
  • Uninterruptible Power Supplies (UPS)
  • Switched Mode Power Supplies (SMPS)

Technical Specifications

The GP7NC60HD boasts impressive technical specifications that underscore its performance capabilities:

  • Maximum Collector-Emitter Voltage: 600 V
  • Maximum Collector Current: 7 A
  • Maximum Junction Temperature: 150°C
  • Low Gate Charge
  • Minimal Tail Current

With its robust design and cutting-edge technology, the GP7NC60HD from STMicroelectronics stands out as a reliable and efficient solution for high-performance power management tasks. Whether for industrial or consumer applications, this IGBT is engineered to deliver top-notch performance and long-term reliability.

You May Also Be Interested in

Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9552 $65.7312
13+ $8.9894 $116.8622
20+ $8.7087 $174.1740
28+ $8.4269 $235.9532
36+ $8.1462 $293.2632
48+ $7.3042 $350.6016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess