EN
  • EN
  • DE

ESDA5V35C5

Part No ESDA5V35C5
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer STMicroelectronics
Win Source Part Number 260255-ESDA5V35C5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDA5V35C5 CAD Model

Description

STMicroelectronics ESDA5V35C5 - ESD Protection Device

The ESDA5V35C5 from STMicroelectronics is a state-of-the-art ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) threats. This robust Transil™ diode is specifically tailored to protect data lines and other I/O ports against ESD without compromising signal integrity.

Key Features

  • Low Clamping Voltage: The device offers a very low clamping voltage, ensuring that protected components are exposed to minimal stress during ESD events.
  • High ESD Protection: With an ESD protection level compliant with IEC 61000-4-2 standard, the ESDA5V35C5 can withstand ESD surges up to 30 kV (air discharge) and 30 kV (contact discharge).
  • Low Leakage Current: It features a low leakage current, which helps to minimize power consumption when the device is in standby mode, making it suitable for power-sensitive applications.
  • Fast Response Time: The device's fast response time ensures quick action to protect against transient voltage spikes, preserving the integrity of the protected circuit.

Applications

The ESDA5V35C5 is ideal for a wide range of applications where ESD protection is critical. It is commonly used in:

  • USB 2.0 and 3.0 interfaces
  • HDMI, Ethernet, and other high-speed data lines
  • Smartphones, tablets, and other portable devices
  • Industrial controls and automation systems
  • Consumer electronics and peripherals

Package and Quality

Encased in a small SOT-23-5L package, the ESDA5V35C5 is not only powerful but also space-efficient, making it an excellent choice for compact electronic designs. The device is RoHS compliant and characterized by its high reliability, backed by STMicroelectronics' commitment to quality.

In summary, the ESDA5V35C5 is a versatile and reliable ESD protection solution from STMicroelectronics, designed to meet the demanding requirements of modern electronic devices, ensuring both safety and performance.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess