EN
  • EN
  • DE

APEK8498SLJ-01-MH-DK

Part No APEK8498SLJ-01-MH-DK
Manufacturer Allegro MicroSystems, LLC
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR A8498SLJ / A8498 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Allegro MicroSystems
Package Bulk
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.8V ~ 24V
Current - Output 3A
Voltage - Input 8V ~ 50V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part A8498
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1347041-APEK8498SLJ-01-MH-DK
Ultra Librarian 3D Model Ultra Librarian APEK8498SLJ-01-MH-DK CAD Model

Description

The 1347041-APEK8498SLJ-01-MH-DK is an evaluation board for DC/DC and AC/DC (Off-Line) SMPS from Allegro MicroSystems.

  • Regulator Topology: Buck
  • Voltage Output: 0.8V to 24V
  • Current Output: 3A
  • Voltage Input: 8V to 50V
  • Packaging: Bulk
  • Standard Package: 1
  • IC/Part: A8498
  • ECCN: EAR99
  • RoHS: Not Applicable
  • Application: Testing and Developing DC/DC and AC/DC SMPS Applications

You May Also Be Interested in

STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
Maxim Integrated
BOARD EVAL FOR MAX8686
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess