Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series VIPer plus
Part Status Obsolete(EOL)
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 10W
Voltage - Output 5V
Output Current 2A
Voltage - Input 90 ~ 265 VAC
Regulator Topology Flyback
Frequency - Switching 60kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer25
Win Source Part Number 799078-EVLVIP25L-10WSB
Popularity Medium
Supply and Demand Status Limited
Family Name EVLVIP25L-10WSB
Ultra Librarian 3D Model Ultra Librarian EVLVIP25L-10WSB CAD Model

Description

Introducing the EVLVIP25L-10WSB from STMicroelectronics

The EVLVIP25L-10WSB is a cutting-edge LED driver evaluation board designed by STMicroelectronics, a global leader in semiconductor solutions. This product is crafted to showcase the performance and capabilities of the VIPer25L offline converter in a LED lighting application. The board is specifically engineered to drive a 10W LED string with high precision and efficiency.

Key Features of EVLVIP25L-10WSB

  • High Efficiency: The VIPer25L chip enables the EVLVIP25L-10WSB to achieve excellent energy efficiency, making it suitable for eco-friendly LED lighting solutions.
  • Compact Design: With its small form factor, this evaluation board can be easily integrated into a wide range of lighting fixtures without compromising on space.
  • Wide Input Voltage Range: It is designed to operate over a broad input voltage range, accommodating various power supplies and ensuring versatility across different regions and applications.
  • Isolated Flyback Converter: The VIPer25L utilizes an isolated flyback converter topology, providing electrical isolation between the input and output for safety and noise reduction.
  • Overcurrent and Overvoltage Protection: The board includes built-in protection features to safeguard against potential damage from overcurrent and overvoltage conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents overheating, thereby enhancing the longevity of the LED driver.

Applications

The EVLVIP25L-10WSB is ideal for a variety of LED lighting applications, including but not limited to:

  • Residential and commercial lighting
  • Outdoor illumination
  • Architectural lighting
  • Task lighting
  • Emergency lighting systems

STMicroelectronics' commitment to innovation is evident in the EVLVIP25L-10WSB evaluation board. It provides designers and engineers with an excellent platform to test and implement energy-efficient LED lighting solutions using the VIPer25L chip. Whether for prototyping or educational purposes, this evaluation board is an essential tool for developing next-generation lighting systems.

For more detailed specifications and application notes, interested parties are encouraged to visit the STMicroelectronics website or contact their support team for further assistance.

You May Also Be Interested in

STMicroelectronics
BOARD EVAL FOR VIPER17L / VIPer17 AC to DC Switching Converter 12VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVALVIPER17L-7W
Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001
Texas Instruments
EVAL MOD FOR TPS54620 / TPS54620 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54620EVM-374
Texas Instruments
EVAL MOD FOR UCC3585 / UCC3585 EVALUATION MODULE
Need more? Email Us
ECAD model for UCC3585EVM-014
XLSemi
400KHz 60V 4A Switching Current Boost / Buck-Boost / Inverting DC/DC Converter
Need more? Email Us
ECAD model for XL6009
Texas Instruments
EVAL MODULE FOR TPS65100-030 / TPS65100PWP LCD Driver Evaluation Board
Lowest to $9.2406
ECAD model for TPS65100EVM-030
Texas Instruments
EVAL MOD FOR UCC3809/2809 / UCC3809 Secondary Side PWM Controller 3.218VDC to 3.383VDC Output Evaluation Board
Need more? Email Us
ECAD model for UCC3809EVM
Linear Technology
Need more? Email Us
ECAD model for LTC1436CGN-PLL
Texas Instruments
EVAL MOD FOR TPS61120 / TPS61120 DC to DC Converter and Switching Regulator Chip 1.5VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS61120EVM-205

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention