EN
  • EN
  • DE

LT6990HS6#TRPBF

Part No LT6990HS6#TRPBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828551-LT6990HS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6990HS6#TRPBF CAD Model

Description

Product Overview: LT6990HS6#TRPBF

The LT6990HS6#TRPBF from Linear Technology is a high-performance, precision fixed frequency oscillator that has been designed to offer a stable and reliable clock source for a wide range of applications. This compact and efficient component is housed in a small SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Frequency Range: The LT6990HS6#TRPBF provides a versatile frequency range that can be programmed from 1kHz to 1MHz, allowing it to be used in various applications from microprocessors to communication systems.
  • Frequency Accuracy: With excellent frequency accuracy and stability, users can rely on the oscillator to maintain a precise clock signal over temperature and voltage variations.
  • Low Power Consumption: Designed for power-sensitive applications, this oscillator maintains low power consumption, making it suitable for battery-powered devices.
  • Voltage Supply: It operates over a wide supply voltage range from 2.25V to 5.5V, providing flexibility in different system designs.
  • Temperature Range: The device can operate over an industrial temperature range, ensuring consistent performance in various environmental conditions.
  • Output Drive: The LT6990HS6#TRPBF can drive capacitive loads up to 15pF, offering robust signal delivery to connected components.

Applications

The precision and reliability of the LT6990HS6#TRPBF make it an excellent choice for a variety of applications, including:

  • Portable and battery-powered electronics
  • Wireless communication systems
  • Data acquisition systems
  • Medical devices
  • Industrial and automotive systems

Quality and Reliability

Linear Technology ensures that the LT6990HS6#TRPBF meets the highest quality and reliability standards. The device is RoHS compliant and is designed to meet the rigorous demands of the electronics industry.

In conclusion, the LT6990HS6#TRPBF from Linear Technology is a versatile, high-performance oscillator that combines precision, low power consumption, and a compact form factor, making it an ideal solution for a broad array of applications where reliable timing is crucial.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess