Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 200486-M2732A-3F1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M2732A-3F1 CAD Model

Description

The M2732A-3F1 is a 32K (4K x 8) UV erasable and programmable read-only memory (EPROM) produced by STMicroelectronics. This high-performance memory chip is designed to retain data integrity over a long period, making it an ideal choice for applications that require reliable and durable non-volatile memory storage.

Key Features

  • Memory Capacity: 32Kb (4K x 8)
  • Access Time: 200ns, providing fast read operations.
  • Single +5V Power Supply: Simplifies power management in the circuit design.
  • Programming Voltage: 12.5V, which is standard for EPROM technology.
  • UV Erasable: The data stored can be erased by exposing the chip to ultraviolet light, allowing it to be reused.
  • Package: The M2732A-3F1 comes in a 24-pin ceramic dual in-line package (CerDIP), which provides robust protection for the chip.
  • Extended Temperature Range: Operates within a temperature range of -40°C to +125°C, suitable for various environmental conditions.

Applications

The M2732A-3F1 is versatile and can be used in a wide range of applications, including:

  • Microprocessor systems
  • Computer BIOS chips
  • Industrial control systems
  • Telecommunication devices
  • Automotive electronics
  • Medical equipment

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M2732A-3F1 is no exception. The device undergoes rigorous testing to ensure it meets the high standards expected by the industry. Users can trust this EPROM to perform consistently over its lifetime, providing peace of mind for critical applications where data integrity is paramount.

For designers and engineers looking for a dependable and flexible non-volatile memory solution, the M2732A-3F1 by STMicroelectronics offers a perfect blend of capacity, speed, and durability.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.7011
ECAD model for M104A1
STMicroelectronics
Need more? Email Us
ECAD model for M16CM30620FCPFPA
STMicroelectronics
NMOS 32K 4K x 8 UV EPROM
Need more? Email Us
ECAD model for M2732A-3F1
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.6478
ECAD model for M12L128168A-7TG
NXP / Nexperia
Need more? Email Us
ECAD model for M200B014
Monolithic Power Systems Inc.
Need more? Email Us
ECAD model for M2301ENE-LF
Shindengen
Need more? Email Us
ECAD model for M1FS4-5063
EliteMT
Need more? Email Us
ECAD model for M12L64164A-8T
ON Semiconductor
Need more? Email Us
ECAD model for M2517185

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention