EN
  • EN
  • DE

EVLCMB1-AIO210W

Part No EVLCMB1-AIO210W
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR STCMB1 / STCMB1 - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Isolated
Power - Output 210 W
Voltage - Output 12V
Current - Output 17.5A
Voltage - Input 90 ~ 264 VAC
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part STCMB1
Base Product Number EVLCMB1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9530
Win Source Part Number 1341619-EVLCMB1-AIO210W
Ultra Librarian 3D Model Ultra Librarian EVLCMB1-AIO210W CAD Model

Description

The EVLCMB1-AIO210W, brought to you by STMicroelectronics, is a cutting-edge, all-in-one power solution designed to cater to a wide range of applications. This compact, high-efficiency module is perfect for designers looking for a reliable and versatile power management system. With its robust design and advanced technology, the EVLCMB1-AIO210W is set to revolutionize the way power is delivered to electronic circuits.

Key Features

  • High Power Density: The EVLCMB1-AIO210W is engineered to provide a high power output while maintaining a small footprint, making it suitable for space-constrained applications.
  • Integrated Design: This module integrates multiple power components into a single package, reducing the need for additional external components and simplifying the design process.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring compatibility with different global standards.
  • Advanced Protection Features: The device includes over-current, over-voltage, short-circuit, and thermal protection, ensuring the safety and reliability of the power supply and the end application.
  • Efficiency: With its high-efficiency operation, the EVLCMB1-AIO210W minimizes energy loss, making it an eco-friendly choice for power-sensitive applications.

Applications

The versatility of the EVLCMB1-AIO210W makes it an ideal choice for a variety of applications, including industrial automation, telecommunications, consumer electronics, and IoT devices. Its ability to provide stable and efficient power in a compact form factor also makes it suitable for portable and battery-powered applications.

About STMicroelectronics

STMicroelectronics is a global leader in the semiconductor market, offering innovative solutions and a wide range of products. The company is known for its commitment to delivering high-quality components that meet the evolving needs of the electronics industry. The EVLCMB1-AIO210W is a testament to STMicroelectronics' dedication to excellence and innovation in power management solutions.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess