EN
  • EN
  • DE

STM6519AUARUB6F

Part No STM6519AUARUB6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description 4-pin Smart Reset™ | IC SMART RESET 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Reset Timer
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-UFDFN
Supplier Device Package 6-UDFN (1.45x1)
Family Part Number STM6519
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261454-STM6519AUARUB6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6519AUARUB6F CAD Model

Description

The STM6519AUARUB6F is a state-of-the-art integrated circuit from the renowned manufacturer STMicroelectronics. This high-performance product is designed to cater to the needs of advanced electronic applications, providing a robust solution for a variety of uses.

Key Features

  • High Integration: The STM6519AUARUB6F is a highly integrated device that combines multiple functions into a single chip, simplifying design and reducing the need for additional components.
  • Energy Efficiency: With a focus on power conservation, this product is engineered for energy efficiency, which is crucial for battery-powered devices and applications that require minimal power consumption.
  • Advanced Technology: Manufactured using STMicroelectronics' cutting-edge technology, the STM6519AUARUB6F delivers exceptional performance and reliability, making it suitable for demanding environments.
  • Compact Design: The compact form factor of this device allows for its integration into space-constrained applications, making it an ideal choice for portable and wearable electronics.

Applications

The versatility of the STM6519AUARUB6F makes it an excellent choice for a wide range of applications, including:

  • Mobile and portable devices
  • Wearable technology
  • Healthcare and medical equipment
  • Industrial control systems
  • Automotive electronics
  • Smart home devices and IoT applications

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the STM6519AUARUB6F is no exception. It is designed to meet the highest industry standards, ensuring long-term reliability and performance under various conditions.

Support and Resources

STMicroelectronics provides extensive support and resources for the STM6519AUARUB6F, including technical documentation, application notes, and development tools to assist engineers in integrating this product into their designs.

The STM6519AUARUB6F represents the pinnacle of STMicroelectronics' innovation, offering a blend of performance, efficiency, and compactness that is unmatched in the industry. It is a testament to the company's dedication to advancing technology and providing solutions that push the boundaries of what's possible in electronics.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0527 $51.3175
60+ $1.6843 $101.0580
92+ $1.6316 $150.1072
127+ $1.5790 $200.5330
164+ $1.5264 $250.3296
220+ $1.3685 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,161 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess