EN
  • EN
  • DE

EVL90WADP-LLCSR

Part No EVL90WADP-LLCSR
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD PORTABLE PWR SUPPLY / L6563H, L6599A, SRK2000 - AC/DC, Primary and Secondary Side with PFC 1, Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose AC/DC, Primary and Secondary Side with PFC
Outputs and Type 1, Isolated
Power - Output 90 W
Voltage - Output 19V
Current - Output 4.75A
Voltage - Input 90 ~ 264 VAC
Regulator Topology Boost
Frequency - Switching 130kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6563H, L6599A, SRK2000
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341612-EVL90WADP-LLCSR
Ultra Librarian 3D Model Ultra Librarian EVL90WADP-LLCSR CAD Model

Description

The EVL90WADP-LLCSR is a cutting-edge product from STMicroelectronics, designed to cater to the growing demand for efficient and reliable power solutions. This adapter is part of STMicroelectronics' portfolio of energy-efficient power products, aimed at reducing environmental impact without compromising on performance.

Boasting a power output of up to 90 watts, the EVL90WADP-LLCSR is perfect for powering a wide range of electronic devices. Its versatility makes it suitable for use with laptops, monitors, and other devices that require a stable and consistent power supply. The product is engineered to deliver high efficiency, which not only ensures lower energy consumption but also minimizes heat generation, thereby extending the lifespan of both the adapter and the device it powers.

The adapter features a compact and robust design, making it an excellent choice for users who require a portable power solution. It is built with durability in mind, ensuring that it can withstand the rigors of daily use. The EVL90WADP-LLCSR is also equipped with various safety features, including over-voltage, over-current, and short-circuit protection, safeguarding your devices against potential damage caused by electrical anomalies.

STMicroelectronics has incorporated the latest in power conversion technology into the EVL90WADP-LLCSR. This includes advanced power factor correction (PFC) to enhance the efficiency of power usage, and a high-quality electromagnetic interference (EMI) filter to ensure that the adapter does not introduce noise into the power line or the device it is connected to.

In summary, the EVL90WADP-LLCSR from STMicroelectronics is an excellent choice for consumers and professionals looking for a high-performance, energy-efficient, and reliable power adapter. Its combination of power, portability, and protection features positions it as a top-tier product in the power solutions market.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess