EN
  • EN
  • DE

JAN1N3595-1

Part No JAN1N3595-1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 125V 150MA DO35  /  Diode Standard 125 V 150mA (DC) Through Hole DO-35
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/241
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 125 V
Current - Average Rectified (Io) 150mA (DC)
Voltage - Forward (Vf) (Max) @ If 1 V @ 200 mA
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 3 µs
Current - Reverse Leakage @ Vr 1 nA @ 125 V
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number 1N3595
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 1086-15200,1086-15200-MIL
Standard Package 1
Win Source Part Number 1179439-JAN1N3595-1
Ultra Librarian 3D Model Ultra Librarian JAN1N3595-1 CAD Model

Description

Product Overview: JAN1N3595-1 by Microchip Technology

The JAN1N3595-1 is a high-reliability, military-grade diode from Microchip Technology, designed to meet the rigorous standards of aerospace and defense applications. As a part of Microchip's extensive range of semiconductor products, this diode is engineered to provide exceptional performance in the most demanding environments.

Key Features:

  • High Reliability: The JAN1N3595-1 is manufactured to meet the Joint Army/Navy (JAN) specifications, ensuring top-tier quality and reliability for mission-critical applications.
  • Voltage Rating: This diode is designed to handle a reverse voltage of up to 600V, making it suitable for high-voltage applications.
  • Current Capacity: With a forward current rating of 2A, the JAN1N3595-1 can efficiently conduct significant current levels, which is ideal for power regulation tasks.
  • Temperature Range: It is capable of operating over a wide temperature range, which is essential for systems exposed to extreme environmental conditions.
  • Package: The device comes in a hermetically sealed package, providing enhanced protection against moisture, dust, and other environmental factors that could otherwise compromise its performance.

Applications:

The JAN1N3595-1 diode is primarily used in military and aerospace industries where components must withstand harsh conditions without failure. Its robust design makes it an excellent choice for:

  • Power supply circuits
  • High-voltage inverters
  • Radar and communication systems
  • Spacecraft power systems
  • Electronic warfare equipment

Quality Assurance:

Microchip Technology is committed to providing products that meet the highest quality and performance standards. The JAN1N3595-1 diode undergoes stringent testing and verification processes, ensuring that it complies with military specifications. Customers can trust that they are receiving a product that offers both durability and reliability for their critical applications.

For detailed specifications, technical data, and application guidance, clients are encouraged to refer to the product datasheet or contact Microchip Technology's customer support for personalized assistance.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess