EN
  • EN
  • DE

EVL150W-HVSL

Part No EVL150W-HVSL
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Description 150 V - 1 A LED DRIVER USING STC / STCMB1 1, Single Ended Outputs LED Driver Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Current - Output / Channel 1A
Outputs and Type 1, Single Ended
Voltage - Output 150V
Features Dimmable
Voltage - Input 90 ~ 264 VAC
Supplied Contents Board(s)
Utilized IC / Part STCMB1
Base Product Number EVL150
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1341635-EVL150W-HVSL
Ultra Librarian 3D Model Ultra Librarian EVL150W-HVSL CAD Model

Description

The EVL150W-HVSL from STMicroelectronics is a cutting-edge power solution designed for high-efficiency applications requiring a reliable and stable high-voltage switched-mode power supply (SMPS). This product is part of STMicroelectronics' endeavor to provide advanced power management solutions that cater to the growing demand for energy-saving and environmentally-friendly technologies.

With a power rating of 150 watts, the EVL150W-HVSL is capable of delivering substantial power while maintaining high efficiency. It is particularly suitable for industrial applications, LED lighting, and telecommunication systems where high voltage and reliability are paramount. The design of the EVL150W-HVSL ensures minimal power loss and maximum reliability in a compact form factor, making it an excellent choice for space-constrained applications.

The EVL150W-HVSL boasts a wide input voltage range, allowing it to operate effectively in environments with varying power supplies. This flexibility makes it an ideal choice for global applications where power supply standards differ. Additionally, the power supply's high-voltage capabilities ensure that it can easily handle the demands of power-intensive applications without compromising performance.

One of the key features of the EVL150W-HVSL is its advanced protection mechanisms. It includes overvoltage, overcurrent, and short-circuit protection, which safeguards the power supply and the connected equipment from potential damage caused by electrical anomalies. This ensures a longer lifespan for both the power supply and the end product, reducing maintenance costs and downtime.

The product also emphasizes ease of integration, with a user-friendly interface that allows for quick setup and minimal configuration. Its robust design ensures that it can withstand harsh industrial environments, including exposure to high temperatures, dust, and vibrations.

In summary, the EVL150W-HVSL from STMicroelectronics is a versatile and robust high-voltage power supply solution that offers high efficiency, advanced protection features, and ease of use. It is well-suited for a variety of demanding applications, providing a reliable power source that enhances the performance and longevity of end products.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess