EN
  • EN
  • DE

BALF-SPI-01D3

Part No BALF-SPI-01D3
Manufacturer STMicroelectronics
Catalog Balun
Description BALUN 779MHZ-956MHZ 6UFBGA FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Frequency Range 779MHz ~ 956MHz
Impedance - Unbalanced/Balanced 50 / -Ohm
Phase Difference 10°
Insertion Loss (Max) 2.0dB
Return Loss (Min) 23dB
Package / Case 6-UFBGA, FCBGA
Mounting Type Surface Mount
Base Product Number BALF
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 849797-BALF-SPI-01D3
Ultra Librarian 3D Model Ultra Librarian BALF-SPI-01D3 CAD Model

Description

Product Overview: BALF-SPI-01D3

The BALF-SPI-01D3 is a cutting-edge integrated passive device (IPD) developed by STMicroelectronics, a global semiconductor leader known for its innovative products and solutions. This device is specifically designed to streamline the design of wireless connectivity applications by integrating multiple passive components into a single, compact package.

Key Features

  • High Integration: The BALF-SPI-01D3 combines baluns, filters, and matching network components required for SPIRIT1 low-power sub-GHz transceivers, significantly reducing PCB space and simplifying design complexity.
  • Optimized Performance: This IPD is optimized for 862-940 MHz RF applications, ensuring excellent performance in the targeted frequency range for robust and reliable communication.
  • Small Form Factor: Its miniature footprint, measuring just 2.1 x 1.7 mm, makes it an ideal choice for space-constrained applications such as portable devices, smart meters, and IoT modules.
  • Low Insertion Loss: The device features low insertion loss, which translates to efficient signal transmission and reception, leading to improved overall system efficiency.
  • High Power Rating: With a high power rating, the BALF-SPI-01D3 can handle the demands of various applications, ensuring durability and longevity.

Applications

The BALF-SPI-01D3 is versatile and can be utilized in a wide range of applications, including but not limited to:

  • Wireless sensor networks
  • Home and building automation
  • Smart metering systems
  • Industrial control and monitoring
  • Internet of Things (IoT) devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BALF-SPI-01D3 is manufactured with stringent quality control processes, ensuring reliable performance in various environmental conditions. Customers can trust in the durability and consistency of this IPD, which is backed by STMicroelectronics' reputation for excellence in the semiconductor industry.

For designers and engineers looking to enhance their wireless communication systems, the BALF-SPI-01D3 offers a sophisticated, space-saving solution that does not compromise on performance. Its integrated design and compatibility with the SPIRIT1 transceiver line make it a highly attractive option for modern electronic applications.

You May Also Be Interested in

Johanson Technology Inc.
BALUN 1.7GHZ-2GHZ 50/50 0805 / RF Balun 1.7GHz ~ 2GHz 50 / 50Ohm 0805 (2012 Metric)
Need more? Email Us
Murata Electronics North America
MULTI-LAY HYBRID BALUNS
Lowest to $0.1237
Tyco Electronics
E-Series RF 1:4 Transmission Line Step-up Transformer 500 - 2500 MHz
Lowest to $1.9586
Mini-Circuits
1:1 CORE & WIRE TRANSFORMER, 0.1
Lowest to $7.4118
Mini-Circuits
1:16 CORE & WIRE TRANSFORMER, 0.
Lowest to $13.8355
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0603 (1608 Metric)
Lowest to $0.5734
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0805 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0805 (2012 Metric)
Lowest to $0.7370
Murata Electronics North America
MULTI-LAY HYBRID BALUNS 0805
Lowest to $0.1427
Mini-Circuits
1:1.5 CORE & WIRE TRANSFORMER, 2
Lowest to $10.6246

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7876 $51.1940
155+ $0.6462 $100.1610
240+ $0.6260 $150.2400
335+ $0.6058 $202.9430
430+ $0.5857 $251.8510
575+ $0.5251 $301.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess