Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SAI, SD, SPDIF-Rx, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 50
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Manufacturer Pack Quantity 960
MSL Level 3 (168 Hours)
Win Source Part Number 720599-STM32F446RCT6
Family Name STM32F446RC
Introduction Date December 08, 2014
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2033
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM32F446RCT6 CAD Model

Description

The STM32F446RCT6 is a high-performance ARM Cortex-M4 microcontroller with a floating point unit (FPU) manufactured by STMicroelectronics. This advanced microcontroller is designed to offer a perfect balance between processing power, reduced power consumption, and innovative peripherals tailored for a wide range of applications such as industrial control, motor drives, medical equipment, and IoT applications.

Key Features

  • Core: ARM Cortex-M4 with FPU, operating at frequencies up to 180 MHz.
  • Memory: Features 256 KB of flash memory and 64 KB of SRAM, facilitating efficient code and data management.
  • Connectivity: Provides extensive connectivity options including USB OTG, full-speed and high-speed, three I2C interfaces, four USARTs, and four SPIs.
  • Advanced Control: Equipped with multiple timers, including advanced control timers, general-purpose timers, and basic timers, suitable for complex timing and control tasks.
  • Analog Features: Integrates three 12-bit ADCs, two DACs, and a low-power RTC with calendar and alarm features.
  • Direct Memory Access: Comes with 16-stream DMA controller supporting concurrent data transfers and offloading CPU tasks.
  • Security: Implements a true random number generator and CRC calculation unit, enhancing system integrity and security.
  • Debugging and Development: Supports JTAG/SWD interfaces for full-speed system development and debugging.
  • Package: Available in a 64-pin LQFP package, providing a compact solution for space-constrained applications.

Energy Efficiency

The STM32F446RCT6 includes multiple power-saving modes such as Stop, Standby, and Sleep modes, which enable the design of energy-efficient applications. Its dynamic efficiency is optimized with an adaptive voltage scaling feature that adjusts power consumption in response to the workload.

Community and Support

STMicroelectronics offers a comprehensive ecosystem for the STM32 family, including software tools, firmware libraries, and community support forums. This ensures developers have access to resources and collaboration opportunities to accelerate the development process and bring products to market faster.

You May Also Be Interested in

NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
Renesas Electronics America
IC MCU 16BIT 384KB FLASH 144TQFP
Need more? Email Us
ECAD model for DF2167VT33V

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2500 $65.0000
8+ $13.3334 $106.6672
12+ $12.9167 $155.0004
16+ $12.5000 $200.0000
21+ $12.0834 $253.7514
28+ $10.8334 $303.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,760 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention