EN
  • EN
  • DE

EVL150W-ADP-SR

Part No EVL150W-ADP-SR
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD DEMO SRK2000 COMPLETE / L6563H, L6599A, SRK2000 - Power Supply, ATX 1, Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose Power Supply, ATX
Outputs and Type 1, Isolated
Power - Output 150 W
Voltage - Output 12V
Current - Output 12.5A
Voltage - Input 90 ~ 265 VAC
Regulator Topology Resonant
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6563H, L6599A, SRK2000
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341607-EVL150W-ADP-SR
Ultra Librarian 3D Model Ultra Librarian EVL150W-ADP-SR CAD Model

Description

Introducing the EVL150W-ADP-SR from STMicroelectronics

The EVL150W-ADP-SR is a cutting-edge, high-performance power supply solution designed by STMicroelectronics, a global leader in semiconductor technologies. This product is part of ST's extensive portfolio of power converters and is specifically engineered to meet the stringent requirements of a wide range of electronic applications.

With a robust output of 150 watts, the EVL150W-ADP-SR is an adapter solution that offers exceptional efficiency and reliability. It is designed to operate over a broad input voltage range, making it suitable for various global applications. The product features a sleek and compact design, allowing for easy integration into a multitude of devices without compromising on space or aesthetics.

Key Features

  • High Efficiency: The EVL150W-ADP-SR boasts a high conversion efficiency, which not only saves energy but also ensures less heat generation, contributing to the longevity of the product.
  • Power Output: With a 150W power output, this adapter can supply ample power for demanding applications, ensuring consistent performance and reliability.
  • Wide Input Voltage Range: Designed to be versatile, it can accommodate varying input voltages, making it ideal for use in different regions with different power standards.
  • Compact Design: The adapter's compact footprint allows for easy implementation into existing designs without the need for significant modifications or additional space.

Applications

The EVL150W-ADP-SR is suitable for a multitude of applications, including but not limited to:

  • Industrial systems
  • Consumer electronics
  • Telecommunications equipment
  • Networking hardware
  • Office automation devices

STMicroelectronics has equipped the EVL150W-ADP-SR with advanced protection features to safeguard against overvoltage, overcurrent, and short-circuit conditions, ensuring the safety and durability of both the power supply and the connected devices.

In summary, the EVL150W-ADP-SR from STMicroelectronics is a highly efficient, reliable, and versatile power adapter solution that meets the needs of today's demanding electronic applications. Its combination of power, compactness, and safety features make it an excellent choice for designers and engineers looking to enhance their power management systems.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess