Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Main Purpose AC/DC, Primary Side
Outputs and Type 4, Isolated
Power - Output 40W
Voltage - Output 5V, 12V, 1.8V, 3.3V
Output Current 2.4A, 1.9A, 1.73A, 500mA
Voltage - Input 90 ~ 264 VAC
Regulator Topology Flyback
Frequency - Switching 65kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6668
Win Source Part Number 778184-EVAL6668-STB
Popularity Medium
Supply and Demand Status Balance
Introduction Date March 08, 2005
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian EVAL6668-STB CAD Model

Description

The EVAL6668-STB from STMicroelectronics is a state-of-the-art evaluation board designed for motor control applications. This evaluation board is specifically crafted to demonstrate the capabilities of the L6668, a high-performance motor driver integrated circuit (IC) that can drive both DC and stepper motors.

Key Features

  • High Integration: The L6668 driver IC at the heart of EVAL6668-STB integrates a dual full-bridge driver with a wide range of features, reducing external component count and simplifying design.
  • Versatile Motor Control: Capable of driving both bipolar stepper motors and brushed DC motors, the EVAL6668-STB is highly versatile and suitable for a variety of applications.
  • Advanced Protection: The board includes under-voltage lockout, non-dissipative overcurrent protection, and thermal shutdown features to enhance the safety and durability of motor operations.
  • Adjustable Parameters: Users can adjust key parameters such as current control, decay mode settings, and PWM frequencies, allowing for fine-tuning to specific application needs.

Applications

The EVAL6668-STB is ideal for a range of applications, including:

  • Office Automation (printers, scanners, copiers)
  • Factory Automation (robotics, CNC machines)
  • Consumer Electronics (camera autofocus, DVD/Blu-Ray players)

Easy to Use

With its user-friendly interface, the EVAL6668-STB allows for easy connection to a microcontroller for command input and motor control. The board is also equipped with LED indicators for status monitoring and diagnostic purposes, making it straightforward for engineers to develop and test their motor control solutions.

Support and Resources

STMicroelectronics provides comprehensive support for the EVAL6668-STB, including detailed documentation, reference designs, and technical support from their expert team. This ensures developers have all the necessary tools and resources to successfully integrate the EVAL6668-STB into their projects.

Whether for rapid prototyping or for educational purposes, the EVAL6668-STB evaluation board is an excellent tool to explore the capabilities of advanced motor control systems and to accelerate the development process.

You May Also Be Interested in

Infineon Technologies
BOARD EVAL SUPIRBUCK FOR IR3847 / IR3847 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for IRDC3847
Texas Instruments
BOARD EVALUATION LM3674MF-1.8 / LM3674MF-1.8 DC to DC Converter and Switching Regulator Chip 1.8VDC/1VDC to 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM3674MF-1.8EV
Fairchild/ON Semiconductor
EVAL BOARD FOR FSL206 / Integrated Controller FSL206MRN 5W Auxiliary Power Supply Evaluation Board
Need more? Email Us
ECAD model for FEBFSL206MRN_H428V1
Intersil
EVAL BOARD 1 FOR ISL6273
Need more? Email Us
ECAD model for ISL6273EVAL1
Altera
EVAL BOARD FOR EP53F8QI / EP53F8QI DC to DC Converter and Switching Regulator Chip 1VDC/1.2VDC/1.8VDC/3.7VDC Output Evaluation Board
Need more? Email Us
ECAD model for EVB-EP53F8QI
Texas Instruments
BOARD EVAL SYNC BUCK 550KHZ / LM26420YMH DC to DC Converter and Switching Regulator Chip 1.2VDC/2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM26420YMHEVAL/NOPB
Intersil
EVALUATION BOARD 1 ISL6521 / pwm buck dc-dc and triple linear power controller Board
Need more? Email Us
ECAD model for ISL6521EVAL1
Intersil
EVALUATION BOARD ISL6522 / Board for BUCK AND SYNCHRONOUS RECTIFIER PULSE-WIDTH MODULATOR CONTROLLER
Lowest to $178.2743
ECAD model for ISL6522EVAL1
Power Integrations
KIT REF DESIGN INN2605K
Need more? Email Us
ECAD model for RDK-469

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention