EN
  • EN
  • DE

EVAL6562-250W

Part No EVAL6562-250W
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR L6562-250 SERIES / L6562 Power Factor Correction Power Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Power Factor Correction
Utilized IC / Part L6562
Supplied Contents Board(s)
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341637-EVAL6562-250W
Ultra Librarian 3D Model Ultra Librarian EVAL6562-250W CAD Model

Description

EVAL6562-250W Evaluation Board from STMicroelectronics

The EVAL6562-250W is a state-of-the-art evaluation board designed by STMicroelectronics, tailored for testing the performance and efficiency of the L6562A, a transition-mode PFC (Power Factor Correction) controller IC. This evaluation board is particularly suited for exploring applications that require a reliable and efficient power supply, such as flat-panel televisions, high-end desktops, servers, and telecom power supplies.

Key Features

  • 250W-rated output power, ideal for a wide range of high-power applications.
  • Utilizes the L6562A controller for transition-mode PFC, ensuring high power factor and low THD (Total Harmonic Distortion).
  • Flexible input voltage range, catering to global voltage standards and making it suitable for a variety of geographic markets.
  • Robust design with overvoltage, undervoltage, and overcurrent protection, enhancing the safety and longevity of both the board and the end application.
  • On-board EMI filter section, reducing electromagnetic interference and improving compliance with international EMI standards.
  • High efficiency, reducing energy consumption and heat generation, thereby increasing the reliability of the overall system.

Benefits

The EVAL6562-250W evaluation board is an excellent tool for engineers and designers looking to optimize their power supply designs. The integration of the L6562A PFC controller allows for seamless evaluation of PFC circuits, enabling users to quickly prototype and test their designs before moving to production. The inclusion of comprehensive protection features ensures that the evaluation process is not only efficient but also safe, preventing damage to the board and connected devices in case of abnormal operating conditions.

With its high power output and efficiency, the EVAL6562-250W is an indispensable asset for developing competitive and eco-friendly products that meet stringent global energy consumption regulations. Its ease of use and the support provided by STMicroelectronics make it a go-to choice for professionals seeking to accelerate the development cycle and achieve outstanding results in their power supply projects.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess