EN
  • EN
  • DE

EVAL6229QR

Part No EVAL6229QR
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEMO L6229Q BLDC MOT CTRL / Demonstration Board Using The L6229Q DMOS Driver For A Three-Phase BLDC Motor Control Application
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Main Purpose Power Management, Motor Control
Embedded No
Utilized IC / Part L6229Q
Primary Attributes 3-Ph BLDC, 8 ~ 52V Output, PWM Current Control, Brake Function
Secondary Attributes Over Current, Cross Conduction and Temperature Protection
Supplied Contents Board(s)
Win Source Part Number 778160-EVAL6229QR
Popularity Medium
Supply and Demand Status Sufficient
Family Name EVAL6229QR
Introduction Date October 21, 2011
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EVAL6229QR CAD Model

Description

STMicroelectronics EVAL6229QR Product Overview

The EVAL6229QR from STMicroelectronics is an evaluation board designed for the L6229Q, a triple DMOS full-bridge driver capable of driving three DC motors or one stepper motor. This product is an excellent choice for developers and engineers looking for a reliable and efficient solution for motor control applications.

Key Features

  • Integrated Power Stages: The board includes three full-bridge power stages with low RDS(on) DMOS outputs, providing efficient power management and heat dissipation for high-performance motor driving.
  • Operating Voltage Range: The EVAL6229QR operates over a wide voltage range from 8 V to 52 V, making it versatile for various applications and ensuring compatibility with a broad range of motors.
  • Advanced Protection Features: The board is equipped with overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of both the board and the motors it controls.
  • Configurable Parameters: Users can configure multiple parameters, including the operating mode, via jumpers and trimmers, allowing for fine-tuning to specific application requirements.
  • Diagnostic Features: The EVAL6229QR provides real-time diagnostic information for fault detection, which is crucial for troubleshooting and maintaining system reliability.

Applications

The EVAL6229QR is suitable for a wide range of applications, including but not limited to:

  • Office automation machines
  • Factory automation and robotics
  • Consumer electronics
  • Point of sale machines

Design and Development Support

STMicroelectronics provides comprehensive support for the EVAL6229QR, including detailed documentation, reference design files, and technical support from their team of experts. This ensures a smooth development process and helps reduce time-to-market for products incorporating the EVAL6229QR.

Overall, the EVAL6229QR evaluation board is an excellent tool for prototyping and testing motor control designs, offering robust features and a high degree of flexibility to meet the needs of advanced motor control systems.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.1244 $94.1244
2+ $77.2302 $154.4604
3+ $74.8174 $224.4522
4+ $72.4035 $289.6140
5+ $69.9895 $349.9475
6+ $62.7500 $376.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess