EN
  • EN
  • DE

ETC5057D/H013TR

Part No ETC5057D/H013TR
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Description Telecom Integrated Circuits Interfc CODEC Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Frequency 2.048 MHz
Maximum Operating Temperature 125 °C
Min Operating Temperature -25 °C
Nominal Supply Current 10 µA
Operating Supply Voltage 7 V
RoHS Compliant
Win Source Part Number 965975-ETC5057D/H013TR
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ETC5057D/H013TR CAD Model

Description

The ETC5057D/H013TR is a high-performance integrated circuit designed and manufactured by STMicroelectronics, one of the leading companies in the semiconductor industry. This product is part of STMicroelectronics' extensive portfolio of electronic components that cater to a wide range of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • High Integration: The ETC5057D/H013TR is an integrated circuit that combines multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Robust Performance: Designed to operate reliably in challenging conditions, this product can withstand high temperatures and voltage fluctuations, making it an ideal choice for automotive and industrial applications.
  • Energy Efficiency: With energy-saving features, the ETC5057D/H013TR contributes to the development of green technologies by minimizing power consumption and reducing the overall energy footprint of electronic systems.

Applications

The versatility of the ETC5057D/H013TR allows it to be used in a variety of applications, including but not limited to:

  • Automotive electronics such as engine control units, dashboard displays, and infotainment systems.
  • Industrial automation systems, including PLCs, sensors, and actuators.
  • Consumer electronics, where it can be found in smart home devices, wearable technology, and multimedia equipment.

Technical Specifications

The ETC5057D/H013TR boasts a set of impressive technical specifications that ensure its performance meets the rigorous demands of modern electronic applications:

  • Operating Temperature Range: Suitable for extreme environments with a wide operating temperature range.
  • Voltage Tolerance: Capable of handling variations in power supply without compromising performance.
  • Packaging: Available in a practical package that facilitates easy integration into a variety of circuit designs.

STMicroelectronics' commitment to quality and innovation is evident in the ETC5057D/H013TR, making it a reliable and efficient solution for designers seeking to enhance their electronic products. With its advanced features and robust design, the ETC5057D/H013TR is poised to be a valuable component in any electronic system.

You May Also Be Interested in

Yageo
Need more? Email Us
Holystone
Need more? Email Us
TT Electronics
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0175
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.2312
TT Electronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8958 $51.1866
65+ $1.5555 $101.1075
100+ $1.5069 $150.6900
138+ $1.4583 $201.2454
178+ $1.4097 $250.9266
238+ $1.2639 $300.8082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess