Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 37V (Typ)
Peak Pulse Current(Ippm) 1.3A (8/20μs)
Power Dissipation - Pd 40W
Applications Automotive
Capacitance @ Frequency 0.4pF @ 200MHz to 3GHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-882T
Win Source Part Number 1037159-ESDAXLC6-1BT2Y
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDAXLC6-1BT2Y CAD Model

Description

STMicroelectronics ESDAXLC6-1BT2Y - ESD Protection Device

The ESDAXLC6-1BT2Y from STMicroelectronics is a cutting-edge ESD protection device designed to safeguard sensitive electronic components from electrostatic discharge (ESD) events. This device is a part of STMicroelectronics' Transilâ„¢ series, which is known for providing robust protection for vulnerable circuits against transient voltage spikes.

Key Features:

  • Low Clamping Voltage: The ESDAXLC6-1BT2Y offers an extremely low clamping voltage, ensuring that it can effectively clamp ESD strikes to a safe level, protecting the components downstream.
  • High ESD Protection Level: With a high ESD protection level, this device can withstand ESD surges in accordance with the IEC 61000-4-2 standard, making it an ideal choice for high-reliability applications.
  • Single Line Protection: Designed to protect one data line, it offers a focused approach to ESD protection, making it suitable for individual high-speed data or signal lines.
  • Very Low Leakage Current: The low leakage current of this device ensures minimal impact on the normal operation of the protected circuit, maintaining signal integrity and reducing power consumption.
  • Small Package Size: The ESDAXLC6-1BT2Y comes in a tiny SOD-882 package, which is ideal for space-constrained applications, allowing designers to incorporate ESD protection without compromising on board space.

Applications:

The ESDAXLC6-1BT2Y is suitable for a wide range of applications, including:

  • Mobile devices such as smartphones and tablets
  • Portable electronics and wearables
  • Data lines for USB, HDMI, and other high-speed interfaces
  • Wireless communication systems
  • Computing and peripheral devices

Overall, the ESDAXLC6-1BT2Y is a highly effective solution for protecting sensitive electronics from the potentially damaging effects of ESD. Its blend of low clamping voltage, high ESD protection level, and small form factor makes it a top choice for designers looking to enhance the durability and longevity of their products.

You May Also Be Interested in

Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to €3.6967
ECAD model for BZW50-12B
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to €0.0353
ECAD model for SMAJ100A/TR13
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to €0.0274
ECAD model for SMBJ58A/TR13
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to €0.0726
ECAD model for AOZ8831ADI-05
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to €0.4744
ECAD model for SP4044-04ATG
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to €0.0693
ECAD model for SMBJ200A-TP
Yageo
SMBJ, DO-214AA, 300V, 486V, REEL / 486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for SMBJ300A/TR13
Littelfuse Inc.
TVS DIODE 22VWM 37.1VC P600 / 37.1V Clamp 407A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA22A

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ €0.0812 €45.4631
1,365+ €0.0666 €90.8595
2,115+ €0.0645 €136.3648
2,910+ €0.0625 €181.8089
3,760+ €0.0604 €227.0613
5,035+ €0.0541 €272.5081
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 97,800 pieces
MOQ: 560 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention