Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 36MHz
Operating Supply Current 19.3mA
Channel Output Current 90mA
Supply Voltage - Operating 2.85 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 032156-THS7316DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian THS7316DR CAD Model

Description

The THS7316DR is a state-of-the-art video amplifier designed by Texas Instruments, renowned for its high-quality semiconductor products. This integrated circuit is specifically tailored for video and high-speed signal processing applications, making it an ideal choice for both professional and consumer video electronics.

Key Features

  • Low Power Consumption: The THS7316DR is designed to operate efficiently, ensuring minimal power waste and heat generation, which is critical for maintaining the reliability and longevity of electronic components.
  • High-Quality Video Amplification: With its advanced design, this amplifier is capable of delivering sharp, clear video signals with minimal distortion, ensuring excellent video quality for the end-user.
  • Filtering Capabilities: It includes integrated filters that can be used to improve signal quality by reducing noise and other unwanted artifacts from the video stream.
  • Flexible Operation: The THS7316DR supports a wide range of video standards and can be configured to work with various signal types, providing versatility in its applications.

Applications

The THS7316DR is suitable for a wide array of video applications, which include but are not limited to:

  • Video amplifiers in set-top boxes, DVD players, and gaming consoles
  • Cable and satellite television systems
  • Security and surveillance video systems
  • Video conferencing equipment
  • Personal video recorders

Technical Specifications

The device comes in an 8-pin SOIC package, which is a common footprint for surface-mount technology, facilitating easy integration into a variety of circuit designs. It operates over a wide supply range and has a specified temperature range, making it reliable in diverse operating conditions.

Availability

The THS7316DR is available for order from Texas Instruments and authorized distributors. It is provided in tape and reel packaging, which is ideal for automated assembly processes, thus streamlining the manufacturing of products that incorporate this high-quality video amplifier.

You May Also Be Interested in

Texas Instruments
IC AMP VOLTAGE FEEDBACK 8MSOP / Video Amp 1 Voltage Feedback 8-HVSSOP
Lowest to €2.1013
ECAD model for SN10501DGNRG4
Linear Technology
Ultra High Speed Operational Amplifier  | IC OP-AMP VIDEO HISPD SNGL 8SOIC
Need more? Email Us
ECAD model for LT1191CS8
Maxim Integrated
CMOS Video Multiplexer/Amplifier | IC MUX/VIDEOAMP 4CH 50MHZ 14SOIC
Lowest to €4.1319
ECAD model for MAX454CSD
NXP / Nexperia
IC AMP VGA 16SO / Video Amp 1 Variable Gain (VGA) 16-SO
Need more? Email Us
ECAD model for SA5219D,602
Analog Devices Inc.
High Performance Video Op Amp | IC CURR-FDBK AMP VIDEO HS 8-DIP
Lowest to €18.9745
ECAD model for AD811AN
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Need more? Email Us
ECAD model for FMS6413CSX
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to €0.4296
ECAD model for FHP3350IM14X
Texas Instruments
TFT-LCD Quad, 16V RRIO High Output Current Operational Amplifier | IC OPAMP TFT-LCD QD 16V 14-TSSOP
Lowest to €8.8147
ECAD model for LM6588MTX
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP / Video Amp 1 Voltage Feedback 8-VSSOP
Need more? Email Us
ECAD model for SN10501DGKG4

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ €0.8111 €48.6669
140+ €0.6655 €93.1765
215+ €0.6448 €138.6215
295+ €0.6240 €184.0669
380+ €0.6032 €229.2008
505+ €0.5408 €273.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,330 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention