Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Applications General Purpose
Output Type Differential
Number of Circuits 1
Current - Supply 18 mA
Current - Output / Channel 10 mA
Voltage - Supply, Single/Dual (±) ±3V ~ 8V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NE592
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 648352-NE592D8R2
Ultra Librarian 3D Model Ultra Librarian NE592D8R2 CAD Model

Description

Product NE592D8R2 - ON Semiconductor

The NE592D8R2 is a high-performance video amplifier produced by ON Semiconductor, a leader in the semiconductor industry. This integrated circuit is designed to offer excellent differential gain and phase error performance, making it an ideal choice for high-quality video applications.

With its wide bandwidth and high slew rate, the NE592D8R2 ensures that video signals are amplified with minimal distortion, providing clear and sharp images. It is capable of driving heavy loads, making it suitable for a range of video processing tasks, including CCTV systems, video conferencing, and broadcasting equipment.

The NE592D8R2 comes in a compact 8-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, which allows for easy integration into a variety of electronic circuits. Its low power consumption makes it an energy-efficient choice for portable and battery-operated devices.

This amplifier is designed with reliability in mind, featuring a wide operating temperature range that ensures stable performance under varying environmental conditions. The NE592D8R2 also offers protection against electrostatic discharge, enhancing its durability and lifespan in demanding applications.

Key features of the NE592D8R2 include:

  • High bandwidth and fast slew rate for minimal signal distortion
  • Excellent differential gain and phase error characteristics
  • Ability to drive heavy loads
  • Low power consumption for energy efficiency
  • Robust electrostatic discharge protection
  • Wide operating temperature range for reliable performance
  • Available in DIP and SOIC packages for flexible circuit design

ON Semiconductor's commitment to quality ensures that the NE592D8R2 meets the highest standards, providing designers and engineers with a trusted solution for their video amplification needs.

Available for purchase Contact for pricing

You May Also Be Interested in

Maxim Integrated
High-Speed, Low-Power, Single-Supply, Multichannel, Video Multiplexer-Amplifiers | IC AMP/VIDEO/MUX LP 2CH 8-SOIC
Lowest to €12.4822
ECAD model for MAX4310ESA
Linear Technology
Ultra High Speed Operational Amplifier  | IC OP-AMP VIDEO HISPD SNGL 8SOIC
Need more? Email Us
ECAD model for LT1191CS8
Texas Instruments
IC AMP AGC 8VSSOP / Video Amp 1 Automatic Gain Control (AGC) 8-VSSOP
Lowest to €1.2643
ECAD model for SN761663DGK
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP / Video Amp 1 Voltage Feedback 8-VSSOP
Need more? Email Us
ECAD model for SN10501DGKRG4
Renesas Electronics America
250MHz Video Buffer | IC VIDEO BUFFER 250MHZ 8DIP
Need more? Email Us
ECAD model for HA3-5033-5
Texas Instruments
IC AMP VOLTAGE FEEDBACK 14HTSSOP / Video Amp 3 Voltage Feedback 14-HTSSOP
Need more? Email Us
ECAD model for SN10503PWPRG4
NXP / Nexperia
IC AMP VGA 16SO / Video Amp 1 Variable Gain (VGA) 16-SO
Need more? Email Us
ECAD model for SA5219D,602
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to €2.9382
ECAD model for HA9P5020-5Z
Texas Instruments
Dual Wideband Video Op Amp | IC OP AMP VID DUAL 8-SOIC
Lowest to €2.1628
ECAD model for LMH6715MAX

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention