EN
  • EN
  • DE

ST72C334N4T6

Part No ST72C334N4T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 44
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 512 x 8
Supply Voltage - Operating 3.2 V to 5.5 V
Data Converters A/D 8x8b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 64-LQFP
Win Source Part Number 1102644-ST72C334N4T6
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Ultra Librarian 3D Model Ultra Librarian ST72C334N4T6 CAD Model

Description

ST72C334N4T6 Microcontroller by STMicroelectronics

The ST72C334N4T6 is a versatile and powerful 8-bit microcontroller from STMicroelectronics, designed to offer a robust solution for embedded control applications. Built on a high-performance ST7 core, this microcontroller combines a rich set of peripherals with low power consumption and efficient processing capabilities, making it an ideal choice for a wide range of applications.

Key Features:

  • CPU: 8-bit ST7 CPU core operating at a maximum frequency of 16 MHz, providing quick and efficient data handling.
  • Memory: Comes with 16 Kbytes of on-chip, in-system programmable Flash memory, offering endurance for a minimum of 10,000 write/erase cycles, ensuring reliability and longevity for the user's software.
  • RAM: 1 Kbyte of RAM for variable storage and efficient data manipulation.
  • Clock, Reset and Supply Management: Enhanced reset system, a low voltage detector for safe operation under fluctuating power conditions, and an oscillator safeguard to maintain system integrity.
  • Timers: Includes three timers - a main timer with input capture/output compare functions, an 8-bit timer with 7-bit prescaler, and an additional watchdog timer for system reliability.
  • Communication Interfaces: Integrated Serial Communications Interface (SCI) and SPI for versatile connectivity options.
  • I/O Ports: Up to 28 programmable I/O lines, depending on the package, that are highly flexible and configurable to suit various application needs.
  • Interrupt Management: 10 interrupt vectors plus TRAP and RESET with an interrupt controller for streamlined interrupt handling.
  • Analog-to-Digital Converter: 10-bit ADC with 11 channels, providing accurate analog signal conversion and measurement capabilities.

Applications:

The ST72C334N4T6 is adept at handling complex tasks within automotive, industrial, and consumer electronics markets. It is frequently used in motor control, lighting systems, alarm systems, and small appliances that require programmable intelligence to enhance functionality and performance.

STMicroelectronics provides comprehensive development tools and software support for the ST72C334N4T6, including starter kits and in-circuit debugging/programming to facilitate product development and reduce time to market.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess