Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Number of Pins 8
RoHS Compliant
Win Source Part Number 1057214-EMIF10-1K010F1
Categories TVS - Thyristors
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EMIF10-1K010F1 CAD Model

Description

The EMIF10-1K010F1 is a highly integrated device designed by STMicroelectronics to provide electromagnetic interference (EMI) filtering and electrostatic discharge (ESD) protection for electronic equipment. This compact solution is specifically tailored for the suppression of EMI/RFI noise in systems while simultaneously offering a robust defense against ESD, making it an ideal choice for safeguarding sensitive components in a wide array of applications.

Key Features

  • High Integration: The device integrates EMI filtering and ESD protection in a single package, reducing component count and saving valuable board space.
  • ESD Protection: It offers superior ESD protection, meeting IEC 61000-4-2 standards, which ensures the longevity and reliability of the protected device.
  • Low Pass Filter: The built-in low pass filter design effectively attenuates unwanted high-frequency noise, enhancing the signal integrity of the protected lines.
  • Compact Design: The EMIF10-1K010F1 comes in a small footprint package, making it suitable for space-constrained applications.
  • Easy Implementation: Its simple design allows for easy integration into existing PCB layouts without the need for complex routing or additional components.

Applications

The EMIF10-1K010F1 is versatile and can be utilized in a variety of electronic devices. Some common applications include:

  • Mobile phones and other portable devices
  • Data lines for USB interfaces
  • Video and audio interfaces
  • Notebook and tablet computers
  • Consumer electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the EMIF10-1K010F1 is no exception. Manufactured with precision, it meets the stringent requirements of the industry, ensuring optimal performance in the most demanding environments.

Whether you are designing a new device or looking to enhance the EMI/ESD protection in your current application, the EMIF10-1K010F1 offers a reliable and efficient solution. Its integration of both EMI filtering and ESD protection into a single package makes it an excellent choice for designers aiming to streamline their designs while maintaining high performance and protection levels.

You May Also Be Interested in

STMicroelectronics
Lowest to $33.6168
ECAD model for LCP1511RL
Bourns Inc.
THYRISTOR 15V 400A DO214AA
Lowest to $1.0079
ECAD model for TISP4030H1BJR-S
Bourns Inc.
THYRISTOR SCR / Off-State Ipp TVS Thyristor
Need more? Email Us
ECAD model for Y1031
STMicroelectronics
Thyristor Surge Protection Devices 270V 16A 2-Pin DO-214AC T/R / THYRISTOR 270V 150A SMA
Need more? Email Us
ECAD model for SMP50-270
Littelfuse Inc.
SIDACTOR 2CHP 90/180V 250A TO220
Lowest to $3.0076
ECAD model for P2202ABL
Littelfuse Inc.
THYRISTOR 270V/400V 400A 6SMD GW / 270V, 400V Off-State 400 A Ipp TVS Thyristor 6-SMD, Gull Wing
Need more? Email Us
ECAD model for A5030UC6RP
Bourns Inc.
SILICON SURGE PROTECTOR | THYRISTOR SCR SOIC
Lowest to $1.8266
ECAD model for R7W080DR-S
Littelfuse Inc.
THYRISTOR 320V 400A DO214AA / 320V Off-State 400 A Ipp TVS Thyristor DO-214AA, SMB
Lowest to $0.9146
ECAD model for P3500SCMC
STMicroelectronics
THYRISTOR 8V 400A SMB
Lowest to $0.9290
ECAD model for SMP100LC-8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention