EN
  • EN
  • DE

TISP4030H1BJR-S

Part No TISP4030H1BJR-S
Manufacturer Bourns Inc.
Catalog TVS - Thyristors
Description THYRISTOR 15V 400A DO214AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 15 Weeks
Features 15V Off-State Ipp TVS Thyristor DO-214AA, SMB
Manufacturer Bourns Inc.
Package Reel - TR
Mounting Surface Mount
Package DO-214AA, SMB
Family Name TISP4030
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number TISP4030H1BJR-S-ND, TISP4030H1BJR-SCT, TISP4030H1BJR-STR, TISP4030H1BJR-SDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936515-TISP4030H1BJR-S
Ultra Librarian 3D Model Ultra Librarian TISP4030H1BJR-S CAD Model

Description

The TISP4030H1BJR-S is a Transient Voltage Suppressor (TVS) manufactured by Bourns Inc. It's designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This device is commonly used in telecommunications and data line protection applications.

Applications

  • Telecommunication Line Protection
  • Data Line Protection
  • Ethernet Port Protection
  • RS-232/RS-485 Interface Protection
  • General Surge Protection

Features

  • Transient Voltage Suppression: Provides effective protection against voltage surges.
  • Low Clamping Voltage: Limits the voltage across protected components during a surge event.
  • Fast Response Time: Quickly responds to transient events, minimizing damage.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Surface Mount Package: Enables compact designs and easy integration.

Benefits

  • Protection Against Voltage Surges: Safeguards electronic components from damage.
  • Improved System Reliability: Reduces downtime and maintenance costs.
  • Minimal Signal Distortion: Ensures signal integrity in high-speed data lines.
  • Compact Design: Allows for integration into small electronic devices.
  • Enhanced System Performance: Protects against performance degradation caused by voltage surges.

Additional Details

The TISP4030H1BJR-S is a key component in ensuring the reliability and longevity of electronic systems. It is designed to protect against transient voltage events caused by lightning, ESD, and inductive switching. The low clamping voltage limits the voltage across protected components during surge events, preventing damage. The fast response time ensures quick protection against transient events. The low capacitance minimizes signal distortion in high-speed data lines, ensuring signal integrity. This device is commonly used in telecommunication equipment, data lines, and other applications where surge protection is critical. Its compact surface mount package allows for easy integration into space-constrained designs.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Lowest to $0.2580
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7481 $52.3670
165+ $0.6139 $101.2935
255+ $0.5947 $151.6485
350+ $0.5755 $201.4250
450+ $0.5563 $250.3350
605+ $0.4988 $301.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,223 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess